Texas Instruments TLV2631 1-mA/CH, 9-MHz, RRO Op Amp TLV2631IDBVR

Description
1-mA/CH, 9-MHz, RRO Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
1-mA/CH, 9-MHz, RRO Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2631 1-mA/CH, 9-MHz, RRO Op Amp - TLV2631IDBVR - Texas Instruments
Dallas, TX, United States
TLV2631 1-mA/CH, 9-MHz, RRO Op Amp
TLV2631IDBVR
TLV2631 1-mA/CH, 9-MHz, RRO Op Amp TLV2631IDBVR
1-mA/CH, 9-MHz, RRO Op Amp 5-SOT-23 -40 to 125

1-mA/CH, 9-MHz, RRO Op Amp 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
9MHz 5.5V SOT-23 Operational Amplifier IC
687-TLV2631IDBVR
9MHz 5.5V SOT-23 Operational Amplifier IC 687-TLV2631IDBVR
Single 9MHz RRO Op Amp, 1.35-5.5V, SOT-23-5 Product overview: TLV2631IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9MHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9MHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2631IDBVR can be used for catalog matching and distributor lookup.

Single 9MHz RRO Op Amp, 1.35-5.5V, SOT-23-5 Product overview: TLV2631IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9MHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9MHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2631IDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2631IDBVR - 1270225-TLV2631IDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2631IDBVR
1270225-TLV2631IDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2631IDBVR 1270225-TLV2631IDBVR
Manufacturer: Texas Instruments Win Source Part Number: 1270225-TLV2631IDBVR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 250μV Family Name: TLV2631 Categories: Integrated Circuits (ICs) Operating Supply Current: 730μA Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Output Current per Channel: 28mA SR - Slew Rate: 10 V/μs GBP - Gain Bandwidth Product: 9MHz Dual Supply Voltage (±): 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V Alternative Parts (Cross-Reference): MAX4175BNEUK; MAX4175BDEUK; MAX4174BFEUK+T; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1270225-TLV2631IDBVR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 250μV
Family Name: TLV2631
Categories: Integrated Circuits (ICs)
Operating Supply Current: 730μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 28mA
SR - Slew Rate: 10 V/μs
GBP - Gain Bandwidth Product: 9MHz
Dual Supply Voltage (±): 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Alternative Parts (Cross-Reference): MAX4175BNEUK; MAX4175BDEUK; MAX4174BFEUK+T;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-11973-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-11973-2-ND
Instrumentation, Op Amps, Buffer Amps 296-11973-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2631IDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2631IDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2631IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2631IDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2631IDBVR
Instrumentation, OP Amps, Buffer Amps TLV2631IDBVR
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2631IDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2631IDBVR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2631IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2631IDBVR
Operational Amplifiers - Op Amps TLV2631IDBVR
Operational Amplifiers - Op Amps 1-mA/CH 9-MHz RRO Op Amp

Operational Amplifiers - Op Amps 1-mA/CH 9-MHz RRO Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2631IDBVR 687-TLV2631IDBVR 1270225-TLV2631IDBVR 296-11973-2-ND TLV2631IDBVR TLV2631IDBVR TLV2631IDBVR TLV2631IDBVR
Product Name TLV2631 1-mA/CH, 9-MHz, RRO Op Amp 9MHz 5.5V SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2631IDBVR Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.75 volts 2.7 volts
VOS 3.5 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 1000 microamps
CMRR 77 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
9 suppliers
INA132 Low Power, Single-Supply Difference Amplifier - INA132UA - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
9 suppliers
TLE2022BM High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088108QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.2500 millivolts
Quiescent Current (IQ) 300 microamps
View Details