Dual Low-Power Rail-to-Rail Input/Output Op Amp 8-SOIC -40 to 125
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1109243-TLV2472IDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 600μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 2.8MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
2.8MHz Op Amp, 2-Ch, 3V, 61dB CMRR, 1.4V/µs SR, CMOS, 8-SOIC Product overview: TLV2472IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8MHz, 3V, 1.4V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.8MHz, 3V, 1.4V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2472IDRG4 can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2.8MHZ RRO 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLV2472IDRG4 | TLV2472IDRG4-ND | 1109243-TLV2472IDRG4 | 687-TLV2472IDRG4 | TLV2472IDRG4 | TLV2472IDRG4 | 815-TLV2472IDRG4 |
| Product Name | TLV2472 Dual Low-Power Rail-to-Rail Input/Output Op Amp | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2472IDRG4 | 2.8MHz 3V 1.4V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 2.8MHZ RRO 8SOIC |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 6 volts | 2.7 to 6 volts | 3 volts | 2.7 volts | |||
| VOS | 2.2 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||
| Quiescent Current (IQ) | 750 microamps | ||||||
| CMRR | 61 dB |