The TLV2772AQDRQ1 is an automotive-grade, dual-channel operational amplifier with rail-to-rail output, designed for low-power applications requiring high slew rate and precision. It operates from a 2.5 V to 5.5 V single supply, consumes 1 mA per channel, and features a 10.5 V/µs slew rate and 5.1 MHz gain bandwidth. The device has a maximum input offset voltage of 1.6 mV, input bias current of 2 pA, and input noise of 17 nV/√Hz. It includes a micropower shutdown mode with current under 1 µA and is characterized for operation from −40°C to 125°C. The part is packaged in an 8-pin SOIC.
Automotive Catalog 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier With Shutdown 8-SOIC -40 to 125
Operational Amplifier, 2 Func, 1600uV Offset-Max, CMOS, PDSO8
Dual Op Amp, 5.1MHz, 9V/µs, RRIO, 1.25-6V, 8-SOIC Product overview: TLV2772AQDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.1MHz, 9V, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.1MHz, 9V, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2772AQDRQ1 can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1270277-TLV2772AQDRQ
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 1mA
Amplifier Type: General Purpose
Slew Rate: 10.5V/μs
Gain Bandwidth Product: 5.1MHz
Current - Input Bias: 2pA
Voltage - Input Offset: 360μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: TLV2772
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 5.5V, ±1.25V ~ 2.75V
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Auto Cat 2.7V Hi-Sle Rate Rail to Rail
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2772AQDRQ1 | TLV2772AQDRQ1 | 687-TLV2772AQDRQ1 | TLV2772AQDRQ1-ND | 1270277-TLV2772AQDRQ1 | TLV2772AQDRQ1 | TLV2772AQDRQ1 | TLV2772AQDRQ1 | TLV2772AQDRQ1 |
| Product Name | TLV2772A-Q1 Automotive Catalog 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier With Shutdown | Dual 5.1MHz 9V 6V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2772AQDRQ1 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 3 volts | 2.5 to 5.5 volts | 2.5 volts | |||||
| VOS | 1.6 millivolts | 0.3600 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 2000 microamps | ||||||||
| CMRR | 60 dB |