The TLV2770IDG4 is a CMOS operational amplifier characterized by a low input bias current of 2 pA and a low input offset voltage of 360 µV, making it suitable for precision applications in measurement, medical, and industrial fields. It operates over a supply voltage range of 2.5 V to 5.5 V and features a rail-to-rail output swing, which enhances its versatility in various circuit designs. The amplifier has a high slew rate of 10.5 V/µs and a gain bandwidth of 5.1 MHz, allowing it to handle fast signal changes effectively. This device consumes only 1 mA of supply current per channel, which is beneficial for battery-powered applications. It also includes a micropower shutdown mode with an IDD of less than 1 µA, further extending its applicability in low-power scenarios. The TLV2770IDG4 is specified for an extended temperature range of -40°C to 125°C, making it suitable for automotive and other high-reliability applications. Available in MSOP and SOT-23 packages, this operational amplifier is a strong candidate for engineers looking for a reliable and efficient solution in their designs.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 5.1MHZ RRO 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TLV2770IDG4-ND | TLV2770IDG4 | TLV2770IDG4 | 815-TLV2770IDG4 | TLV2770IDG4 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 5.1MHZ RRO 8SOIC | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | ||
| Slew Rate | 10.5 V/µs | 1.05E-5 V/µs | 10.5 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |