Texas Instruments TLV274 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers TLV274IPW

Description
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV274 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers - TLV274IPW - Texas Instruments
Dallas, TX, United States
TLV274 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers
TLV274IPW
TLV274 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers TLV274IPW
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers 14-TSSOP -40 to 125

550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers 14-TSSOP -40 to 125

Buy Now Datasheet
 - TLV274IPW - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 3MHz 16V TSSOP Operational Amplifier IC
687-TLV274IPW
Quad 3MHz 16V TSSOP Operational Amplifier IC 687-TLV274IPW
Quad Op Amp, 3MHz, 16V, Rail-to-Rail, CMOS, 14-TSSOP Product overview: TLV274IPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV274IPW can be used for catalog matching and distributor lookup.

Quad Op Amp, 3MHz, 16V, Rail-to-Rail, CMOS, 14-TSSOP Product overview: TLV274IPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV274IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV274IPW - 1270246-TLV274IPW - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV274IPW
1270246-TLV274IPW
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV274IPW 1270246-TLV274IPW
Manufacturer: Texas Instruments Win Source Part Number: 1270246-TLV274IPW Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 625μA Amplifier Type: General Purpose Slew Rate: 2.6V/μs Gain Bandwidth Product: 3MHz Current - Input Bias: 1pA Voltage - Input Offset: 500μV Current - Output / Channel: 8mA Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: TLV274 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V

Manufacturer: Texas Instruments
Win Source Part Number: 1270246-TLV274IPW
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 625μA
Amplifier Type: General Purpose
Slew Rate: 2.6V/μs
Gain Bandwidth Product: 3MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Current - Output / Channel: 8mA
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: TLV274
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V

Buy Now
Instrumentation, Op Amps, Buffer Amps - 296-26812-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26812-5-ND
Instrumentation, Op Amps, Buffer Amps 296-26812-5-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV274IPW
Operational Amplifiers - Op Amps TLV274IPW
Operational Amplifiers - Op Amps 550uA 3MHz R/R

Operational Amplifiers - Op Amps 550uA 3MHz R/R

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV274IPW - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV274IPW
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV274IPW
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV274IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV274IPW
Instrumentation, OP Amps, Buffer Amps TLV274IPW
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Op-Amp, 3Mhz, 2.4V/us, Tssop-14; No. Of Amplifiers Texas Instruments - 26AJ9994 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 3Mhz, 2.4V/us, Tssop-14; No. Of Amplifiers Texas Instruments
26AJ9994
Op-Amp, 3Mhz, 2.4V/us, Tssop-14; No. Of Amplifiers Texas Instruments 26AJ9994
OP-AMP, 3MHZ, 2.4V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:2.4V/µs; Supply Voltage Range:± 1.35V to ± 8V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 3MHZ, 2.4V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:2.4V/µs; Supply Voltage Range:± 1.35V to ± 8V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TLV274IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV274IPW
Integrated Circuits (ICs) - Linear - Amplifiers TLV274IPW
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number TLV274IPW TLV274IPW 687-TLV274IPW 1270246-TLV274IPW 296-26812-5-ND TLV274IPW TLV274IPW TLV274IPW 26AJ9994 TLV274IPW
Product Name TLV274 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers Quad 3MHz 16V TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV274IPW Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Op-Amp, 3Mhz, 2.4V/us, Tssop-14; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 15 volts 8 volts 2.7 to 16 volts 2.7 volts
VOS 5 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 660 microamps
CMRR 69 dB
Unlock Full Specs
to access all available technical data