General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
IC OPAMP GP 2 CIRCUIT 10VSSOP
IC OPAMP GP 2 CIRCUIT 10VSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2783CDGSRG4-ND | TLV2783CDGSRG4 | TLV2783CDGSRG4 | TLV2783CDGSRG4 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 0.6500 milliamps | 0.6500 milliamps | 0.6500 milliamps | |
| Slew Rate | 5 V/µs | 5 V/µs | 5.00E-6 V/µs | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Surface Mount |