Texas Instruments TLV2771 Single 2.7-V High Slew Rate Rail-to-Rail Output Operational Amplifier TLV2771CDBVR

Description
Single 2.7-V High Slew Rate Rail-to-Rail Output Operational Amplifier 5-SOT-23 0 to 70
Request a Quote Datasheet
Description
Single 2.7-V High Slew Rate Rail-to-Rail Output Operational Amplifier 5-SOT-23 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2771 Single 2.7-V High Slew Rate Rail-to-Rail Output Operational Amplifier - TLV2771CDBVR - Texas Instruments
Dallas, TX, United States
TLV2771 Single 2.7-V High Slew Rate Rail-to-Rail Output Operational Amplifier
TLV2771CDBVR
TLV2771 Single 2.7-V High Slew Rate Rail-to-Rail Output Operational Amplifier TLV2771CDBVR
Single 2.7-V High Slew Rate Rail-to-Rail Output Operational Amplifier 5-SOT-23 0 to 70

Single 2.7-V High Slew Rate Rail-to-Rail Output Operational Amplifier 5-SOT-23 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1346-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1346-6-ND
Instrumentation, Op Amps, Buffer Amps 296-1346-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1346-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1346-2-ND
Instrumentation, Op Amps, Buffer Amps 296-1346-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1346-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1346-1-ND
Instrumentation, Op Amps, Buffer Amps 296-1346-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5.1MHz 3V 9V SOT-23 Operational Amplifier IC
687-TLV2771CDBVR
5.1MHz 3V 9V SOT-23 Operational Amplifier IC 687-TLV2771CDBVR
1-Ch 5.1MHz Op Amp, 3V, 9V/µs Slew Rate, SOT-23-5 Product overview: TLV2771CDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1MHz, 3V, 9V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.1MHz, 3V, 9V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2771CDBVR can be used for catalog matching and distributor lookup.

1-Ch 5.1MHz Op Amp, 3V, 9V/µs Slew Rate, SOT-23-5 Product overview: TLV2771CDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1MHz, 3V, 9V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.1MHz, 3V, 9V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2771CDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLV2771CDBVR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 2500uV Offset-Max, CMOS, PDSO5

Operational Amplifier, 1 Func, 2500uV Offset-Max, CMOS, PDSO5

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2771CDBVR - 032989-TLV2771CDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2771CDBVR
032989-TLV2771CDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2771CDBVR 032989-TLV2771CDBVR
Manufacturer: Texas Instruments Win Source Part Number: 032989-TLV2771CDBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 10.5 V/μs Current - Input Bias: 2pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 1mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 5.1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Signal Processing, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 032989-TLV2771CDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10.5 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 1mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Signal Processing, Communications & Networking

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2771CDBVR
Operational Amplifiers - Op Amps TLV2771CDBVR
Operational Amplifiers - Op Amps Single 2.7-V Hi-Slew Rate R-To-R Output

Operational Amplifiers - Op Amps Single 2.7-V Hi-Slew Rate R-To-R Output

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2771CDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2771CDBVR
Instrumentation, OP Amps, Buffer Amps TLV2771CDBVR
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear Amplifier IC - 17223299 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
17223299
Linear Amplifier IC 17223299
OPAMP, GENERAL PURPOSE AMPLIFIER, 1 CIRCUIT, RAIL-TO-RAIL, SMD, SOT-23-5. FREE 2 YEAR RADWELL WARRANTY

OPAMP, GENERAL PURPOSE AMPLIFIER, 1 CIRCUIT, RAIL-TO-RAIL, SMD, SOT-23-5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2771CDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2771CDBVR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2771CDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2771CDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2771CDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2771CDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2771CDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV2771CDBVR
Instrumentation, OP Amps, Buffer Amps TLV2771CDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Op Amp, 5.1Mhz, 10.5V/us, Sot-23-5; No. Of Amplifiers Texas Instruments - 76C8553 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 5.1Mhz, 10.5V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
76C8553
Op Amp, 5.1Mhz, 10.5V/us, Sot-23-5; No. Of Amplifiers Texas Instruments 76C8553
OP AMP, 5.1MHZ, 10.5V/uS, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:5.1MHz; Slew Rate:10.5V/µs; Supply Voltage Range:2.5V to 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

OP AMP, 5.1MHZ, 10.5V/uS, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:5.1MHz; Slew Rate:10.5V/µs; Supply Voltage Range:2.5V to 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Op-Amp, Single, 5.1Mhz, 10.5V/us, Sot-23; No. Of Amplifiers Texas Instruments - 52AH7696 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Single, 5.1Mhz, 10.5V/us, Sot-23; No. Of Amplifiers Texas Instruments
52AH7696
Op-Amp, Single, 5.1Mhz, 10.5V/us, Sot-23; No. Of Amplifiers Texas Instruments 52AH7696
OP-AMP, SINGLE, 5.1MHZ, 10.5V/US, SOT-23; No. of Amplifiers:1 Amplifier; Bandwidth:5.1MHz; Slew Rate:10.5V/µs; Supply Voltage Range:2.5V to 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

OP-AMP, SINGLE, 5.1MHZ, 10.5V/US, SOT-23; No. of Amplifiers:1 Amplifier; Bandwidth:5.1MHz; Slew Rate:10.5V/µs; Supply Voltage Range:2.5V to 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Radwell International Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TLV2771CDBVR 296-1346-6-ND 687-TLV2771CDBVR TLV2771CDBVR 032989-TLV2771CDBVR TLV2771CDBVR TLV2771CDBVR 17223299 TLV2771CDBVR TLV2771CDBVR TLV2771CDBVR 76C8553 52AH7696
Product Name TLV2771 Single 2.7-V High Slew Rate Rail-to-Rail Output Operational Amplifier Instrumentation, Op Amps, Buffer Amps 5.1MHz 3V 9V SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2771CDBVR Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Op Amp, 5.1Mhz, 10.5V/us, Sot-23-5; No. Of Amplifiers Texas Instruments Op-Amp, Single, 5.1Mhz, 10.5V/us, Sot-23; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 3 volts 2.5 to 5.5 volts 5.5 volts 2.5 volts 2.5 to 6 volts
VOS 2.5 millivolts 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 2000 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

LM124A Quadruple Operational Amplifier - 77043022A - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
TLE2072AM JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460205QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3.5 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
4 suppliers
BUF634 250mA High-Speed Buffer - BUF634TG3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1321030-CLC432AJP - Win Source Electronics
Specs
Source Current (IS) 7.1 milliamps
VOS 2 millivolts
IBIAS 2 µA
View Details
5 suppliers