Texas Instruments TLV2464 Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier TLV2464IDR

Description
Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier 14-SOIC -40 to 125
Request a Quote
Description
Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier 14-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV2464 is a quad low-power rail-to-rail input/output operational amplifier with a gain bandwidth product of 6.4 MHz, a slew rate of 1.6 V/µs, and a supply current of 500 µA per channel. It features a shutdown mode consuming 0.3 µA per channel and offers rail-to-rail output swing with ±80 mA drive capability. The device operates from a 2.7 V to 6 V supply and maintains an input offset voltage of up to 150 µV. It is specified for operation over an extended temperature range from -40°C to 125°C and is available in a 14-pin SOIC package. The TLV2464IDR variant is specified with an input offset voltage of up to 150 µV and operates within the -40°C to 125°C temperature range.

Datasheet Summary
Powered by GS/AI

The TLV2464 is a quad low-power rail-to-rail input/output operational amplifier with a gain bandwidth product of 6.4 MHz, a slew rate of 1.6 V/µs, and a supply current of 500 µA per channel. It features a shutdown mode consuming 0.3 µA per channel and offers rail-to-rail output swing with ±80 mA drive capability. The device operates from a 2.7 V to 6 V supply and maintains an input offset voltage of up to 150 µV. It is specified for operation over an extended temperature range from -40°C to 125°C and is available in a 14-pin SOIC package. The TLV2464IDR variant is specified with an input offset voltage of up to 150 µV and operates within the -40°C to 125°C temperature range.

Suppliers

Company
Product
Description
Supplier Links
TLV2464 Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier - TLV2464IDR - Texas Instruments
Dallas, TX, United States
TLV2464 Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier
TLV2464IDR
TLV2464 Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier TLV2464IDR
Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier 14-SOIC -40 to 125

Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier 14-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10608-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10608-1-ND
Instrumentation, Op Amps, Buffer Amps 296-10608-1-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10608-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10608-6-ND
Instrumentation, Op Amps, Buffer Amps 296-10608-6-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10608-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10608-2-ND
Instrumentation, Op Amps, Buffer Amps 296-10608-2-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2464IDR - 1109217-TLV2464IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2464IDR
1109217-TLV2464IDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2464IDR 1109217-TLV2464IDR
Manufacturer: Texas Instruments Win Source Part Number: 1109217-TLV2464IDR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.6 V/μs Current - Input Bias: 1.3nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V Operating Supply Current: 550μA Channel Output Current: 80mA Gain Bandwidth Product (GBP): 6.4MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109217-TLV2464IDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.6 V/μs
Current - Input Bias: 1.3nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 550μA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 6.4MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 6.4MHz 80mA 3V Operational Amplifier IC
687-TLV2464IDR
Quad 6.4MHz 80mA 3V Operational Amplifier IC 687-TLV2464IDR
Quad Op Amp, 6.4MHz BW, 80mA Output, 3V, 14-SOIC Product overview: TLV2464IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6.4MHz, 80mA, 3V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 6.4MHz, 80mA, 3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2464IDR can be used for catalog matching and distributor lookup.

Quad Op Amp, 6.4MHz BW, 80mA Output, 3V, 14-SOIC Product overview: TLV2464IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6.4MHz, 80mA, 3V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 6.4MHz, 80mA, 3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2464IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLV2464IDR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 2000uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 2000uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2464IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2464IDR
Instrumentation, OP Amps, Buffer Amps TLV2464IDR
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2464IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2464IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2464IDR
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2464IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2464IDR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2464IDR
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2464IDR
Operational Amplifiers - Op Amps TLV2464IDR
Operational Amplifiers - Op Amps Quad Low Power Rail-to-Rail I/O

Operational Amplifiers - Op Amps Quad Low Power Rail-to-Rail I/O

Buy Now Datasheet
Linear Amplifier IC - 16887748 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16887748
Linear Amplifier IC 16887748
IC, OPERATIONAL AMPLIFIER, 4 FUNC, 2000UV OFFSET-MAX, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

IC, OPERATIONAL AMPLIFIER, 4 FUNC, 2000UV OFFSET-MAX, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2464IDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV2464IDR
Instrumentation, OP Amps, Buffer Amps TLV2464IDR
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2464IDR 296-10608-1-ND 1109217-TLV2464IDR 687-TLV2464IDR TLV2464IDR TLV2464IDR TLV2464IDR TLV2464IDR TLV2464IDR 16887748 TLV2464IDR
Product Name TLV2464 Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2464IDR Quad 6.4MHz 80mA 3V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Linear Amplifier IC Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 6 volts 2.7 to 6 volts 3 volts 2.7 volts 2.7 volts
VOS 2 millivolts 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 575 microamps
CMRR 66 dB
Unlock Full Specs
to access all available technical data

Similar Products

LMH6628QML-SP Dual Wideband, Low Noise, Voltage Feedback Op Amp - 5962-0254501VPA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 12 volts
VOS 2 millivolts
Quiescent Current (IQ) 12500 microamps
View Details
TLE2024AM High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088106Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC450AJM5X - 1052338-CLC450AJM5X - Win Source Electronics
Specs
Slew Rate 280 V/µs
Package Type SOT; SOT23; SOT-23
View Details
2 suppliers
INA129 Precision, Low Power Instrumentation Amplifiers - INA129U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
8 suppliers