Dual 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown 14-SOIC 0 to 70
General Purpose Amplifier 2 Circuit Rail-to-Rail 14-SOIC
Operational Amplifier, 2 Func, 6800uV Offset-Max, CMOS, PDSO14
Dual Op Amp, 500kHz BW, 1.8V, 20uA, CMOS, 14-SOIC Product overview: TLV2763CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 500kHz, 1.8V, 20uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 500kHz, 1.8V, 20uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2763CDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 143509-TLV2763CDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.23 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 550μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V
Operating Supply Current: 20μA
Channel Output Current: 10.2mA
Gain Bandwidth Product (GBP): 500kHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 2 CIRCUIT 14SOIC
IC OPAMP GP 2 CIRCUIT 14SOIC
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2763CDR | 296-10666-2-ND | TLV2763CDR | 687-TLV2763CDR | 143509-TLV2763CDR | TLV2763CDR | TLV2763CDR | TLV2763CDR |
| Product Name | TLV2763 Dual 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown | Instrumentation, Op Amps, Buffer Amps | Dual 500kHz 1.8V 20uA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2763CDR | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | SOIC,VSSOP | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOP; SOP14 | Tape and Reel | SOIC; 14-SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps | ||||
| Slew Rate | 0.2300 V/µs | 0.2000 V/µs | 0.2300 V/µs | 0.2300 V/µs | 2.30E-7 V/µs |