Dual Low-Power Rail-to-Rail Input/Output Op Amp 8-SOIC -40 to 125
Dual Op Amp, 2.8MHz BW, 6V, Rail-to-Rail, 8-SOIC Product overview: TLV2472ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.8MHz, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.8MHz, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2472ID can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1270183-TLV2472ID
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 600μA
Amplifier Type: General Purpose
Slew Rate: 1.5V/μs
Gain Bandwidth Product: 2.8MHz
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Current - Output / Channel: 35mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2472
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 6V, ±1.35V ~ 3V
IC CMOS 2 CIRCUIT 8SOIC
Precision Amplifiers Dual Rail-Rail
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2472ID | 687-TLV2472ID | 296-10614-5-ND | 1270183-TLV2472ID | TLV2472ID | TLV2472ID | TLV2472ID |
| Product Name | TLV2472 Dual Low-Power Rail-to-Rail Input/Output Op Amp | Dual 2.8MHz 6V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2472ID | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 6 volts | 3 volts | 2.7 to 6 volts | 6 volts | |||
| VOS | 2.2 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||
| Quiescent Current (IQ) | 750 microamps | ||||||
| CMRR | 61 dB |