Dual Low-Power Rail-to-Rail Input/Output Op Amp 8-MSOP-PowerPAD -40 to 125
CMOS Amplifier 2 Circuit Rail-to-Rail 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1109241-TLV2472IDGNR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 600μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 2.8MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Dual Op Amp, 2.8MHz, 6V, Rail-to-Rail, 8-HTSSOP Product overview: TLV2472IDGNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.8MHz, 6V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.8MHz, 6V, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2472IDGNRG4 can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8HVSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-HVSSOP
IC CMOS 2 CIRCUIT 8HVSSOP
Precision Amplifiers Dual Lo-Pwr R-to-R Input/Output Op Amp
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2472IDGNRG4 | TLV2472IDGNRG4-ND | 1109241-TLV2472IDGNRG4 | 687-TLV2472IDGNRG4 | TLV2472IDGNRG4 | TLV2472IDGNRG4 | TLV2472IDGNRG4 | TLV2472IDGNRG4 |
| Product Name | TLV2472 Dual Low-Power Rail-to-Rail Input/Output Op Amp | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2472IDGNRG4 | Dual 2.8MHz 6V HTSSOP Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 6 volts | 2.7 to 6 volts | 3 volts | 2.7 volts | ||||
| VOS | 2.2 millivolts | 0.2500 millivolts | 0.2500 millivolts | |||||
| Quiescent Current (IQ) | 750 microamps | |||||||
| CMRR | 61 dB |