Texas Instruments TLV2760 Single 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown TLV2760ID

Description
Single 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Single 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2760 Single 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown - TLV2760ID - Texas Instruments
Dallas, TX, United States
TLV2760 Single 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown
TLV2760ID
TLV2760 Single 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown TLV2760ID
Single 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown 8-SOIC -40 to 85

Single 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10658-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10658-5-ND
Instrumentation, Op Amps, Buffer Amps 296-10658-5-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
 - TLV2760ID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 3500uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 1 Func, 3500uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
1.8V 500kHz 20uA SOIC Operational Amplifier IC
687-TLV2760ID
1.8V 500kHz 20uA SOIC Operational Amplifier IC 687-TLV2760ID
1.8V Op Amp, 500kHz BW, 20uA, Rail-to-Rail, 1-Ch, 8-SOIC Product overview: TLV2760ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500kHz, 20uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 500kHz, 20uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2760ID can be used for catalog matching and distributor lookup.

1.8V Op Amp, 500kHz BW, 20uA, Rail-to-Rail, 1-Ch, 8-SOIC Product overview: TLV2760ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500kHz, 20uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 500kHz, 20uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2760ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1100148-TLV2760ID - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1100148-TLV2760ID
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1100148-TLV2760ID
Win Source Part Number: 1100148-TLV2760ID Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 1 Standard Package: 75 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.23V/µs Gain Bandwidth Product: 500 kHz Current - Input Bias: 3 pA Voltage - Input Offset: 550 µV Current - Supply: 20µA Current - Output / Channel: 10.2 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): TLV2761ID; TLV2761CD; TLV2781IDR; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 2156-TLV2760ID,296-1 0658-5,-TLV2760IDG4, TLV2760IDG4,-296-106 58-5-ND,-296-10658-5 ,TEXTISTLV2760ID,-TL V2760IDG4-NDR,TLV276 0IDG4-ND,-TLV2760ID- NDR Base Product Number: TLV2760 Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 3.6 V

Win Source Part Number: 1100148-TLV2760ID
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 75
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.23V/µs
Gain Bandwidth Product: 500 kHz
Current - Input Bias: 3 pA
Voltage - Input Offset: 550 µV
Current - Supply: 20µA
Current - Output / Channel: 10.2 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): TLV2761ID; TLV2761CD; TLV2781IDR;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 2156-TLV2760ID,296-10658-5,-TLV2760IDG4,TLV2760IDG4,-296-10658-5-ND,-296-10658-5,TEXTISTLV2760ID,-TLV2760IDG4-NDR,TLV2760IDG4-ND,-TLV2760ID-NDR
Base Product Number: TLV2760
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 3.6 V

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2760ID
Operational Amplifiers - Op Amps TLV2760ID
Operational Amplifiers - Op Amps Micropower

Operational Amplifiers - Op Amps Micropower

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2760ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2760ID
Integrated Circuits (ICs) - Linear - Amplifiers TLV2760ID
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2760ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2760ID
Instrumentation, OP Amps, Buffer Amps TLV2760ID
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2760ID 296-10658-5-ND TLV2760ID 687-TLV2760ID 1100148-TLV2760ID TLV2760ID TLV2760ID TLV2760ID
Product Name TLV2760 Single 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown Instrumentation, Op Amps, Buffer Amps 1.8V 500kHz 20uA SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type PDIP,SOIC,SOT-23 SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC8 Rail/Tube 8-SOIC (0.154", 3.90mm Width) Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Features Rail-Rail-Out
Source Current (IS) 0.0200 milliamps 0.0200 milliamps 0.0200 milliamps
Slew Rate 0.2300 V/µs 0.2000 V/µs 0.2300 V/µs 2.30E-7 V/µs 0.2300 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, OP Amps, Buffer Amps - CLC5523IN - Quarktwin Technology Ltd.
Specs
Standards RoHS
Source Current (IS) 13.5 milliamps
IBIAS 3 µA
View Details
Dual SOIC Operational Amplifier IC - 687-HPA00088I-14DR - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Bandwidth 2080 MHz
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
INA118 Precision, Low Power Instrumentation Amplifier - INA118UB - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
10 suppliers
TLC2262M Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469201QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 500 microamps
View Details