The TLV2774 is a quad CMOS operational amplifier featuring a 10.5 V/µs slew rate, 5.1 MHz gain bandwidth, and rail-to-rail output swing, operating from a 2.5 V to 5.5 V single supply. It consumes 1 mA per channel and includes a micropower shutdown mode with less than 1 µA supply current. The device has a 360 µV input offset voltage, 17 nV/√Hz input noise voltage, and 2 pA input bias current. It is characterized for operation from −40°C to 125°C and is available in a 14-pin TSSOP package.
Quad 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier 14-TSSOP -40 to 125
Operational Amplifier, 4 Func, 2500uV Offset-Max, CMOS, PDSO14
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package: Tube
Product Status: Active
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 10.5V/µs
Gain Bandwidth Product: 5.1 MHz
Current - Input Bias: 2 pA
Voltage - Input Offset: 700 µV
Quad Op Amp, 5.1MHz GBW, 10.5V/µs Slew Rate, Rail-to-Rail, TSSOP Product overview: TLV2774IPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.1MHz, 10.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.1MHz, 10.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2774IPW can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Quad 2.7-V High-Slew Rate R-To-R Output
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2774IPW | TLV2774IPW | 687-TLV2774IPW | TLV2774IPW-ND | TLV2774IPW | TLV2774IPW | TLV2774IPW | |
| Product Name | TLV2774 Quad 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier | Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps | Quad 5.1MHz 10.5V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 3 volts | 2.5 volts | |||||
| VOS | 2.7 millivolts | 0.7000 millivolts | 0.7000 millivolts | |||||
| Quiescent Current (IQ) | 2000 microamps | |||||||
| CMRR | 70 dB |