Texas Instruments TLV2782 Dual 1.8V RRIO, 8MHz Amplifier TLV2782IDGK

Description
Dual 1.8V RRIO, 8MHz Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Dual 1.8V RRIO, 8MHz Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2782 Dual 1.8V RRIO, 8MHz Amplifier - TLV2782IDGK - Texas Instruments
Dallas, TX, United States
TLV2782 Dual 1.8V RRIO, 8MHz Amplifier
TLV2782IDGK
TLV2782 Dual 1.8V RRIO, 8MHz Amplifier TLV2782IDGK
Dual 1.8V RRIO, 8MHz Amplifier 8-VSSOP -40 to 125

Dual 1.8V RRIO, 8MHz Amplifier 8-VSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
8MHz 3.6V Operational Amplifier IC
687-TLV2782IDGK
8MHz 3.6V Operational Amplifier IC 687-TLV2782IDGK
2-Ch 8MHz Op Amp, 1.8-3.6V, 3mV Vos, VSSOP Product overview: TLV2782IDGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 3.6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 3.6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2782IDGK can be used for catalog matching and distributor lookup.

2-Ch 8MHz Op Amp, 1.8-3.6V, 3mV Vos, VSSOP Product overview: TLV2782IDGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 3.6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 3.6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2782IDGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1337392-TLV2782IDGK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1337392-TLV2782IDGK
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1337392-TLV2782IDGK
Win Source Part Number: 1337392-TLV2782IDGK Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 2 Standard Package: 80 Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5V/µs Gain Bandwidth Product: 8 MHz Current - Input Bias: 2.5 pA Voltage - Input Offset: 250 µV Current - Supply: 650µA (x2 Channels) Current - Output / Channel: 23 mA Mounting Type: Surface Mount Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Base Product Number: TLV2782 Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 3.6 V

Win Source Part Number: 1337392-TLV2782IDGK
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 2
Standard Package: 80
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5V/µs
Gain Bandwidth Product: 8 MHz
Current - Input Bias: 2.5 pA
Voltage - Input Offset: 250 µV
Current - Supply: 650µA (x2 Channels)
Current - Output / Channel: 23 mA
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: TLV2782
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 3.6 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TLV2782IDGK-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLV2782IDGK-ND
Instrumentation, Op Amps, Buffer Amps TLV2782IDGK-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2782IDGK
Operational Amplifiers - Op Amps TLV2782IDGK
Operational Amplifiers - Op Amps Dual 1.8V RRIO 8MH Amplifier

Operational Amplifiers - Op Amps Dual 1.8V RRIO 8MH Amplifier

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2782IDGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2782IDGK
Integrated Circuits (ICs) - Linear - Amplifiers TLV2782IDGK
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2782IDGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2782IDGK
Instrumentation, OP Amps, Buffer Amps TLV2782IDGK
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
IC OPAMP GP 2 CIRCUIT 8VSSOP - 815-TLV2782IDGK - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 2 CIRCUIT 8VSSOP
815-TLV2782IDGK
IC OPAMP GP 2 CIRCUIT 8VSSOP 815-TLV2782IDGK
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TLV2782IDGK 687-TLV2782IDGK 1337392-TLV2782IDGK TLV2782IDGK-ND TLV2782IDGK TLV2782IDGK TLV2782IDGK 815-TLV2782IDGK
Product Name TLV2782 Dual 1.8V RRIO, 8MHz Amplifier 8MHz 3.6V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps IC OPAMP GP 2 CIRCUIT 8VSSOP
Standards and Certifications RoHS RoHS
Package Type PDIP,SOIC,VSSOP Rail/Tube 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Standards RoHS RoHS
Supply Voltage (VS) 1.8 to 3.6 volts 3.6 volts
Slew Rate 4.3 V/µs 5 V/µs 5 V/µs 5.00E-6 V/µs 5 V/µs
Unlock Full Specs
to access all available technical data