Manufacturer: Texas Instruments
Win Source Part Number: 1109301-TLV271IDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 625μA
Channel Output Current: 13mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
CMOS Amplifier 1 Circuit Rail-to-Rail 8-SOIC
CMOS Amplifier 1 Circuit Rail-to-Rail 8-SOIC
CMOS Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Single 16V, 3MHz, 550-uA/ch, rail-to-rail output op amp 8-SOIC -40 to 125 Product overview: TLV271IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 3MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 16V, 3MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV271IDR can be used for catalog matching and distributor lookup.
IC CMOS 1 CIRCUIT 8SOIC
IC CMOS 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Single 16V, 3MHz, 550-uA/ch, rail-to-rail output op amp 8-SOIC -40 to 125
CMOS Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC CMOS 1 CIRCUIT 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1109301-TLV271IDR | 296-46895-6-ND | 687-TLV271IDR | TLV271IDR | TLV271IDR | TLV271IDR | TLV271IDR | TLV271IDR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV271IDR | Instrumentation, Op Amps, Buffer Amps | 16V 3MHz SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 16 volts | 2.7 volts | 2.7 volts | ||||
| Source Current (IS) | 0.6250 milliamps | 0.6250 milliamps | 0.6250 milliamps | 0.6250 milliamps | ||||
| VOS | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA | |||||
| GBW | 3 MHz | 3 MHz | 3 MHz |