Texas Instruments TLV27L2 11-uA/Channel, 160kHz, RR-Out Dual Op Amp TLV27L2CDGK

Description
11-uA/Channel, 160kHz, RR-Out Dual Op Amp 8-VSSOP
Request a Quote
Description
11-uA/Channel, 160kHz, RR-Out Dual Op Amp 8-VSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV27L2CDGK is a micropower operational amplifier featuring rail-to-rail output capability. It operates within a supply voltage range of 2.7 V to 16 V and is designed for low power consumption, with a quiescent current of 7 OºA per channel. The amplifier offers a wide bandwidth of 160 kHz and a high slew rate of 0.1 V/Oºs, making it suitable for various applications including portable medical devices, power monitoring, and low power security systems. This device is available in a compact 8-pin VSSOP package, which provides space-saving advantages for PCB designs. The TLV27L2CDGK is specified for a temperature range of 0°C to 70°C, ensuring reliable performance in commercial applications. Its low input bias current of 1 pA and low input noise voltage of 89 nV/,àöHz contribute to its effectiveness in precision applications. Overall, the TLV27L2CDGK is a suitable choice for engineers seeking a low-power, high-performance operational amplifier for their projects.

Datasheet Summary
Powered by GS/AI

The TLV27L2CDGK is a micropower operational amplifier featuring rail-to-rail output capability. It operates within a supply voltage range of 2.7 V to 16 V and is designed for low power consumption, with a quiescent current of 7 OºA per channel. The amplifier offers a wide bandwidth of 160 kHz and a high slew rate of 0.1 V/Oºs, making it suitable for various applications including portable medical devices, power monitoring, and low power security systems. This device is available in a compact 8-pin VSSOP package, which provides space-saving advantages for PCB designs. The TLV27L2CDGK is specified for a temperature range of 0°C to 70°C, ensuring reliable performance in commercial applications. Its low input bias current of 1 pA and low input noise voltage of 89 nV/,àöHz contribute to its effectiveness in precision applications. Overall, the TLV27L2CDGK is a suitable choice for engineers seeking a low-power, high-performance operational amplifier for their projects.

Suppliers

Company
Product
Description
Supplier Links
TLV27L2 11-uA/Channel, 160kHz, RR-Out Dual Op Amp - TLV27L2CDGK - Texas Instruments
Dallas, TX, United States
TLV27L2 11-uA/Channel, 160kHz, RR-Out Dual Op Amp
TLV27L2CDGK
TLV27L2 11-uA/Channel, 160kHz, RR-Out Dual Op Amp TLV27L2CDGK
11-uA/Channel, 160kHz, RR-Out Dual Op Amp 8-VSSOP

11-uA/Channel, 160kHz, RR-Out Dual Op Amp 8-VSSOP

Buy Now Datasheet
 - TLV27L2CDGK - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 5000uV Offset-Max, BIMOS, PDSO8

Operational Amplifier, 2 Func, 5000uV Offset-Max, BIMOS, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L2CDGK - 032999-TLV27L2CDGK - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L2CDGK
032999-TLV27L2CDGK
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L2CDGK 032999-TLV27L2CDGK
Manufacturer: Texas Instruments Win Source Part Number: 032999-TLV27L2CDGK Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.06 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Operating Supply Current: 7μA Channel Output Current: 400μA Gain Bandwidth Product (GBP): 160kHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032999-TLV27L2CDGK
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.06 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 7μA
Channel Output Current: 400μA
Gain Bandwidth Product (GBP): 160kHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 160kHz 7uA 8V Operational Amplifier IC
687-TLV27L2CDGK
Dual 160kHz 7uA 8V Operational Amplifier IC 687-TLV27L2CDGK
Dual Op Amp, 160kHz, 7uA, 8V, VSSOP, 2-Ch Product overview: TLV27L2CDGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160kHz, 7uA, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 160kHz, 7uA, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV27L2CDGK can be used for catalog matching and distributor lookup.

Dual Op Amp, 160kHz, 7uA, 8V, VSSOP, 2-Ch Product overview: TLV27L2CDGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160kHz, 7uA, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 160kHz, 7uA, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV27L2CDGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-34469-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-34469-5-ND
Instrumentation, Op Amps, Buffer Amps 296-34469-5-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L2CDGK - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV27L2CDGK
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV27L2CDGK
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV27L2CDGK
Operational Amplifiers - Op Amps TLV27L2CDGK
Operational Amplifiers - Op Amps 11-uA/Ch 160kHz RR-Out Dual Op Amp

Operational Amplifiers - Op Amps 11-uA/Ch 160kHz RR-Out Dual Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV27L2CDGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV27L2CDGK
Integrated Circuits (ICs) - Linear - Amplifiers TLV27L2CDGK
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV27L2CDGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV27L2CDGK
Instrumentation, OP Amps, Buffer Amps TLV27L2CDGK
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV27L2CDGK TLV27L2CDGK 032999-TLV27L2CDGK 687-TLV27L2CDGK 296-34469-5-ND TLV27L2CDGK TLV27L2CDGK TLV27L2CDGK TLV27L2CDGK
Product Name TLV27L2 11-uA/Channel, 160kHz, RR-Out Dual Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L2CDGK Dual 160kHz 7uA 8V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts 2.7 to 16 volts 8 volts 2.7 volts
VOS 4.5 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 10 microamps
CMRR 58 dB
Unlock Full Specs
to access all available technical data

Similar Products