The TLV2632IDR is a dual operational amplifier from Texas Instruments designed for low-power applications. It features a rail-to-rail output and operates with a supply voltage range of 2.7 V to 5.5 V, making it suitable for battery-powered devices. The amplifier has a gain-bandwidth product of 9 MHz and a supply current of 730 µA per channel, which allows for efficient performance in various applications. It is specified for an industrial temperature range of -40°C to 125°C, ensuring reliability in harsh environments. The device is available in an 8-pin SOIC package, facilitating easy integration into compact designs. The TLV2632IDR is particularly well-suited for high-speed and high-resolution data converter applications due to its low noise and distortion characteristics.
1-mA/CH, 9-MHz, RRO Op Amp 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1109288-TLV2632IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 730μA
Channel Output Current: 28mA
Gain Bandwidth Product (GBP): 9MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Dual 9MHz RRO Op Amp, 2.75V-5.5V, 730uA, 28mA, 8-SOIC Product overview: TLV2632IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9MHz, 2.75V, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 9MHz, 2.75V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2632IDR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps 1-mA/CH 9-MHz RRO Op Amp
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2632IDR | 1109288-TLV2632IDR | 687-TLV2632IDR | 296-11975-2-ND | TLV2632IDR | TLV2632IDR | TLV2632IDR | TLV2632IDR |
| Product Name | TLV2632 1-mA/CH, 9-MHz, RRO Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2632IDR | Dual 9MHz 2.75V 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.75 volts | 2.7 volts | ||||
| VOS | 3.5 millivolts | 0.2500 millivolts | 1.1 millivolts | |||||
| Quiescent Current (IQ) | 1000 microamps | |||||||
| CMRR | 77 dB |