Texas Instruments TLV2782 Dual 1.8V RRIO, 8MHz Amplifier TLV2782CDR

Description
Dual 1.8V RRIO, 8MHz Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual 1.8V RRIO, 8MHz Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2782 Dual 1.8V RRIO, 8MHz Amplifier - TLV2782CDR - Texas Instruments
Dallas, TX, United States
TLV2782 Dual 1.8V RRIO, 8MHz Amplifier
TLV2782CDR
TLV2782 Dual 1.8V RRIO, 8MHz Amplifier TLV2782CDR
Dual 1.8V RRIO, 8MHz Amplifier 8-SOIC 0 to 70

Dual 1.8V RRIO, 8MHz Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2782CDR - 055145-TLV2782CDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2782CDR
055145-TLV2782CDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2782CDR 055145-TLV2782CDR
Manufacturer: Texas Instruments Win Source Part Number: 055145-TLV2782CDR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 2.5pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V Operating Supply Current: 650μA Channel Output Current: 23mA Gain Bandwidth Product (GBP): 8MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055145-TLV2782CDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V
Operating Supply Current: 650μA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 8MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TLV2782CDR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 3000uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 3000uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
8MHz 3.6V SOIC Operational Amplifier IC
687-TLV2782CDR
8MHz 3.6V SOIC Operational Amplifier IC 687-TLV2782CDR
2-Ch Op Amp, 8MHz, 1.8-3.6V, 3mV Vos, RRIO, 8-SOIC Product overview: TLV2782CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 3.6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 3.6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2782CDR can be used for catalog matching and distributor lookup.

2-Ch Op Amp, 8MHz, 1.8-3.6V, 3mV Vos, RRIO, 8-SOIC Product overview: TLV2782CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 3.6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 3.6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2782CDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-2445-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-2445-2-ND
Instrumentation, Op Amps, Buffer Amps 296-2445-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2782CDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2782CDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2782CDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2782CDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2782CDR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2782CDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2782CDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2782CDR
Instrumentation, OP Amps, Buffer Amps TLV2782CDR
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2782CDR
Operational Amplifiers - Op Amps TLV2782CDR
Operational Amplifiers - Op Amps Dual 1.8V RRIO 8MH Amplifier

Operational Amplifiers - Op Amps Dual 1.8V RRIO 8MH Amplifier

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2782CDR 055145-TLV2782CDR TLV2782CDR 687-TLV2782CDR 296-2445-2-ND TLV2782CDR TLV2782CDR TLV2782CDR TLV2782CDR
Product Name TLV2782 Dual 1.8V RRIO, 8MHz Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2782CDR 8MHz 3.6V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards and Certifications RoHS
Package Type PDIP,SOIC,VSSOP SOIC; 8-SOIC SOIC; SOIC8 Tape and Reel SOIC; "8-SOIC (0.154"", 3.90mm Width)" 1.8 V SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage (VS) 1.8 to 3.6 volts 1.8 to 3.6 volts
Source Current (IS) 0.6500 milliamps 0.6500 milliamps 0.6500 milliamps 0.6500 milliamps
VOS 0.2500 millivolts 0.2500 millivolts
Unlock Full Specs
to access all available technical data