Texas Instruments TLV27L1 11-uA/Channel, 160kHz, RR-Out Op Amp TLV27L1CDBVR

Description
11-uA/Channel, 160kHz, RR-Out Op Amp 5-SOT-23 0 to 70
Request a Quote Datasheet
Description
11-uA/Channel, 160kHz, RR-Out Op Amp 5-SOT-23 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV27L1 11-uA/Channel, 160kHz, RR-Out Op Amp - TLV27L1CDBVR - Texas Instruments
Dallas, TX, United States
TLV27L1 11-uA/Channel, 160kHz, RR-Out Op Amp
TLV27L1CDBVR
TLV27L1 11-uA/Channel, 160kHz, RR-Out Op Amp TLV27L1CDBVR
11-uA/Channel, 160kHz, RR-Out Op Amp 5-SOT-23 0 to 70

11-uA/Channel, 160kHz, RR-Out Op Amp 5-SOT-23 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46354-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46354-2-ND
Instrumentation, Op Amps, Buffer Amps 296-46354-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46354-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46354-1-ND
Instrumentation, Op Amps, Buffer Amps 296-46354-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46354-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46354-6-ND
Instrumentation, Op Amps, Buffer Amps 296-46354-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
11uA 160kHz 8V SOT-23 Operational Amplifier IC
687-TLV27L1CDBVR
11uA 160kHz 8V SOT-23 Operational Amplifier IC 687-TLV27L1CDBVR
11uA Op Amp, 160kHz BW, 1-Ch, SOT-23-5, 1.35-8V Product overview: TLV27L1CDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11uA, 160kHz, 8V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 11uA, 160kHz, 8V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV27L1CDBVR can be used for catalog matching and distributor lookup.

11uA Op Amp, 160kHz BW, 1-Ch, SOT-23-5, 1.35-8V Product overview: TLV27L1CDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11uA, 160kHz, 8V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 11uA, 160kHz, 8V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV27L1CDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L1CDBVR - 123094-TLV27L1CDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L1CDBVR
123094-TLV27L1CDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L1CDBVR 123094-TLV27L1CDBVR
Manufacturer: Texas Instruments Win Source Part Number: 123094-TLV27L1CDBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.06 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Operating Supply Current: 7μA Channel Output Current: 400μA Gain Bandwidth Product (GBP): 160kHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Medical, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 123094-TLV27L1CDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.06 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 7μA
Channel Output Current: 400μA
Gain Bandwidth Product (GBP): 160kHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Medical, Sensing & Instrumentation

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV27L1CDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV27L1CDBVR
Integrated Circuits (ICs) - Linear - Amplifiers TLV27L1CDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV27L1CDBVR
Operational Amplifiers - Op Amps TLV27L1CDBVR
Operational Amplifiers - Op Amps 11-uA/Ch 160kHz RR-Out Op Amp

Operational Amplifiers - Op Amps 11-uA/Ch 160kHz RR-Out Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV27L1CDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV27L1CDBVR
Instrumentation, OP Amps, Buffer Amps TLV27L1CDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV27L1CDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV27L1CDBVR
Instrumentation, OP Amps, Buffer Amps TLV27L1CDBVR
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L1CDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV27L1CDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV27L1CDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV27L1CDBVR 296-46354-2-ND 687-TLV27L1CDBVR 123094-TLV27L1CDBVR TLV27L1CDBVR TLV27L1CDBVR TLV27L1CDBVR TLV27L1CDBVR TLV27L1CDBVR
Product Name TLV27L1 11-uA/Channel, 160kHz, RR-Out Op Amp Instrumentation, Op Amps, Buffer Amps 11uA 160kHz 8V SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L1CDBVR Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts 8 volts 2.7 to 16 volts 2.7 volts 2.7 volts
VOS 4.5 millivolts 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 11 microamps
CMRR 58 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLV2462AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051206QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
TEXAS INSTRUMENTS CDCVF2310PWRIC, CLOCK BUFFER, 200MHZ, TSSOP-24 - 815-CDCVF2310PWR - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.5 volts
Source Current (IS) 0.0800 milliamps
View Details
2 suppliers