Texas Instruments TLV2622 800 uA/ch, 11MHz, RRO, Low Voltage, Dual Channel Op Amp TLV2622IDGK

Description
800 uA/ch, 11MHz, RRO, Low Voltage, Dual Channel Op Amp 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
800 uA/ch, 11MHz, RRO, Low Voltage, Dual Channel Op Amp 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2622 800 uA/ch, 11MHz, RRO, Low Voltage, Dual Channel Op Amp - TLV2622IDGK - Texas Instruments
Dallas, TX, United States
TLV2622 800 uA/ch, 11MHz, RRO, Low Voltage, Dual Channel Op Amp
TLV2622IDGK
TLV2622 800 uA/ch, 11MHz, RRO, Low Voltage, Dual Channel Op Amp TLV2622IDGK
800 uA/ch, 11MHz, RRO, Low Voltage, Dual Channel Op Amp 8-VSSOP -40 to 125

800 uA/ch, 11MHz, RRO, Low Voltage, Dual Channel Op Amp 8-VSSOP -40 to 125

Buy Now Datasheet
 - TLV2622IDGK - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 4500uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 4500uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Dual 11MHz 800uA 2.75V Operational Amplifier IC
687-TLV2622IDGK
Dual 11MHz 800uA 2.75V Operational Amplifier IC 687-TLV2622IDGK
Dual Op Amp, 11MHz, 800uA, 2.75V, VSSOP Product overview: TLV2622IDGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 11MHz, 800uA, 2.75V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 11MHz, 800uA, 2.75V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2622IDGK can be used for catalog matching and distributor lookup.

Dual Op Amp, 11MHz, 800uA, 2.75V, VSSOP Product overview: TLV2622IDGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 11MHz, 800uA, 2.75V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 11MHz, 800uA, 2.75V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2622IDGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - TLV2622IDGK-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLV2622IDGK-ND
Instrumentation, Op Amps, Buffer Amps TLV2622IDGK-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2622IDGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2622IDGK
Integrated Circuits (ICs) - Linear - Amplifiers TLV2622IDGK
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2622IDGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2622IDGK
Instrumentation, OP Amps, Buffer Amps TLV2622IDGK
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2622IDGK TLV2622IDGK 687-TLV2622IDGK TLV2622IDGK-ND TLV2622IDGK TLV2622IDGK
Product Name TLV2622 800 uA/ch, 11MHz, RRO, Low Voltage, Dual Channel Op Amp Dual 11MHz 800uA 2.75V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.75 volts 2.7 volts
VOS 3.5 millivolts 0.2500 millivolts
Quiescent Current (IQ) 1000 microamps
CMRR 77 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA101 Very High Accuracy Instrumentation Amplifier - INA101KUE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
5 suppliers
INA116 Ultra Low Input Bias Current Instrumentation Amplifier - INA116UAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 86 dB
View Details
5 suppliers
TLE2062AM JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080802QHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 354 microamps
View Details
BUF634 250mA High-Speed Buffer - BUF634PG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
8 suppliers