Quad 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier w/Shutdown 16-SOIC -40 to 125
Operational Amplifier, 4 Func, 2500uV Offset-Max, CMOS, PDSO16
CMOS Amplifier 4 Circuit Rail-to-Rail 16-SOIC
Quad Op Amp, 5.1MHz GBW, 9V/µs Slew Rate, Rail-to-Rail, CMOS Product overview: TLV2775ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.1MHz, 9V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.1MHz, 9V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2775ID can be used for catalog matching and distributor lookup.
Win Source Part Number: 1036255-TLV2775ID
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 4
Standard Package: 40
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 10.5V/µs
Gain Bandwidth Product: 5.1 MHz
Current - Input Bias: 2 pA
Voltage - Input Offset: 700 µV
Current - Supply: 1mA (x4 Channels)
Current - Output / Channel: 50 mA
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): TLV2774ID; TLV2774IDR; TLV2774IDG4;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-1910,2156-TLV277
Base Product Number: TLV2775
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
CMOS Amplifier 4 Circuit Rail-to-Rail 16-SOIC
Operational Amplifiers - Op Amps Quad 2.7V Rail-Rail
IC CMOS 4 CIRCUIT 16SOIC
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2775ID | TLV2775ID | 296-1910-5-ND | 687-TLV2775ID | 1036255-TLV2775ID | TLV2775ID | TLV2775ID | TLV2775ID |
| Product Name | TLV2775 Quad 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier w/Shutdown | Instrumentation, Op Amps, Buffer Amps | Quad 5.1MHz 9V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 3 volts | ||||||
| VOS | 2.7 millivolts | 0.7000 millivolts | 0.7000 millivolts | |||||
| Quiescent Current (IQ) | 2000 microamps | |||||||
| CMRR | 70 dB |