Texas Instruments TLV27L2 11-uA/Channel, 160kHz, RR-Out Dual Op Amp TLV27L2IDGK

Description
11-uA/Channel, 160kHz, RR-Out Dual Op Amp 8-VSSOP
Request a Quote Datasheet
Description
11-uA/Channel, 160kHz, RR-Out Dual Op Amp 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV27L2 11-uA/Channel, 160kHz, RR-Out Dual Op Amp - TLV27L2IDGK - Texas Instruments
Dallas, TX, United States
TLV27L2 11-uA/Channel, 160kHz, RR-Out Dual Op Amp
TLV27L2IDGK
TLV27L2 11-uA/Channel, 160kHz, RR-Out Dual Op Amp TLV27L2IDGK
11-uA/Channel, 160kHz, RR-Out Dual Op Amp 8-VSSOP

11-uA/Channel, 160kHz, RR-Out Dual Op Amp 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-34470-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-34470-5-ND
Instrumentation, Op Amps, Buffer Amps 296-34470-5-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 160kHz 7uA 8V Operational Amplifier IC
687-TLV27L2IDGK
Dual 160kHz 7uA 8V Operational Amplifier IC 687-TLV27L2IDGK
Dual Op Amp, 160kHz BW, 7uA, 8V, MSOP Product overview: TLV27L2IDGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160kHz, 7uA, 8V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 160kHz, 7uA, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV27L2IDGK can be used for catalog matching and distributor lookup.

Dual Op Amp, 160kHz BW, 7uA, 8V, MSOP Product overview: TLV27L2IDGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160kHz, 7uA, 8V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 160kHz, 7uA, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV27L2IDGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L2IDGK - 033000-TLV27L2IDGK - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L2IDGK
033000-TLV27L2IDGK
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L2IDGK 033000-TLV27L2IDGK
Manufacturer: Texas Instruments Win Source Part Number: 033000-TLV27L2IDGK Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.06 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Operating Supply Current: 7μA Channel Output Current: 400μA Gain Bandwidth Product (GBP): 160kHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033000-TLV27L2IDGK
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.06 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 7μA
Channel Output Current: 400μA
Gain Bandwidth Product (GBP): 160kHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TLV27L2IDGK - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 5000uV Offset-Max, BIMOS, PDSO8

Operational Amplifier, 2 Func, 5000uV Offset-Max, BIMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV27L2IDGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV27L2IDGK
Integrated Circuits (ICs) - Linear - Amplifiers TLV27L2IDGK
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L2IDGK - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV27L2IDGK
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV27L2IDGK
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV27L2IDGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV27L2IDGK
Instrumentation, OP Amps, Buffer Amps TLV27L2IDGK
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV27L2IDGK
Operational Amplifiers - Op Amps TLV27L2IDGK
Operational Amplifiers - Op Amps 11-uA/Ch 160kHz RR-Out Dual Op Amp

Operational Amplifiers - Op Amps 11-uA/Ch 160kHz RR-Out Dual Op Amp

Buy Now Datasheet
Linear Amplifier IC - 16723910 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16723910
Linear Amplifier IC 16723910
OPAMP IC, 2 CIRCUIT, 8-VSSOP, 160 KHZ. FREE 2 YEAR RADWELL WARRANTY

OPAMP IC, 2 CIRCUIT, 8-VSSOP, 160 KHZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Radwell International
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV27L2IDGK 296-34470-5-ND 687-TLV27L2IDGK 033000-TLV27L2IDGK TLV27L2IDGK TLV27L2IDGK TLV27L2IDGK TLV27L2IDGK TLV27L2IDGK 16723910
Product Name TLV27L2 11-uA/Channel, 160kHz, RR-Out Dual Op Amp Instrumentation, Op Amps, Buffer Amps Dual 160kHz 7uA 8V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L2IDGK Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear Amplifier IC
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts 8 volts 2.7 to 16 volts
VOS 4.5 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 10 microamps
CMRR 58 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLC2201AM Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - 5962-9088203Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122UA/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
LMH6628QML-SP Dual Wideband, Low Noise, Voltage Feedback Op Amp - 5962F0254501VZA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 12 volts
VOS 2 millivolts
Quiescent Current (IQ) 12500 microamps
View Details
TLE2142AM High Speed High Drive Precision Dual Operational Amplifier - 5962-9321604Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 4400 microamps
View Details
3 suppliers