The TLV2624 is a quad-channel, low-power operational amplifier designed for single-supply operation with rail-to-rail output swing. It operates from a 2.7 V to 5.5 V supply voltage with a supply current of 800 µA per channel and a bandwidth of 11 MHz. It has a slew rate of 10 V/µs, input noise voltage of 27 nV/√Hz, and includes a power-down mode reducing supply current to 4 µA per channel. The device is available in a 14-pin SOIC package and operates over an industrial temperature range of -40°C to 125°C.
800 uA/ch, 11MHz, RRO, Low Voltage, Quad Channel Op Amp 14-SOIC -40 to 125
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps 800 uA/ch 11MHz RRO Low Vltg Quad Ch
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2624IDRG4 | TLV2624IDRG4-ND | TLV2624IDRG4 | TLV2624IDRG4 | 815-TLV2624IDRG4 | TLV2624IDRG4 | TLV2624IDRG4 |
| Product Name | TLV2624 800 uA/ch, 11MHz, RRO, Low Voltage, Quad Channel Op Amp | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 4 CIRCUIT 14SOIC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.7 volts | |||||
| VOS | 3.5 millivolts | 0.2500 millivolts | |||||
| Quiescent Current (IQ) | 1000 microamps | ||||||
| CMRR | 77 dB |