Texas Instruments TLV2780 Single 1.8V RRIO, 8MHz Amplifier with Shutdown TLV2780CDBVT

Description
Single 1.8V RRIO, 8MHz Amplifier with Shutdown 6-SOT-23 0 to 70
Request a Quote
Description
Single 1.8V RRIO, 8MHz Amplifier with Shutdown 6-SOT-23 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV2780 is a single-channel, rail-to-rail input and output operational amplifier designed for operation from 1.8 V to 3.6 V supply voltages, offering 8 MHz bandwidth and a slew rate of 5 V/µs with a supply current of 650 µA per channel. It is available in a 6-pin SOT-23 package and is specified for a commercial temperature range of 0°C to 70°C. The device includes a shutdown feature and supports input voltages that exceed the supply rails by ±0.2 V.

Datasheet Summary
Powered by GS/AI

The TLV2780 is a single-channel, rail-to-rail input and output operational amplifier designed for operation from 1.8 V to 3.6 V supply voltages, offering 8 MHz bandwidth and a slew rate of 5 V/µs with a supply current of 650 µA per channel. It is available in a 6-pin SOT-23 package and is specified for a commercial temperature range of 0°C to 70°C. The device includes a shutdown feature and supports input voltages that exceed the supply rails by ±0.2 V.

Suppliers

Company
Product
Description
Supplier Links
TLV2780 Single 1.8V RRIO, 8MHz Amplifier with Shutdown - TLV2780CDBVT - Texas Instruments
Dallas, TX, United States
TLV2780 Single 1.8V RRIO, 8MHz Amplifier with Shutdown
TLV2780CDBVT
TLV2780 Single 1.8V RRIO, 8MHz Amplifier with Shutdown TLV2780CDBVT
Single 1.8V RRIO, 8MHz Amplifier with Shutdown 6-SOT-23 0 to 70

Single 1.8V RRIO, 8MHz Amplifier with Shutdown 6-SOT-23 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2780CDBVT - 1109343-TLV2780CDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2780CDBVT
1109343-TLV2780CDBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2780CDBVT 1109343-TLV2780CDBVT
Manufacturer: Texas Instruments Win Source Part Number: 1109343-TLV2780CDBVT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 2.5pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V Operating Supply Current: 650μA Channel Output Current: 23mA Gain Bandwidth Product (GBP): 8MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109343-TLV2780CDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V
Operating Supply Current: 650μA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 8MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-32385-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-32385-2-ND
Instrumentation, Op Amps, Buffer Amps 296-32385-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-32385-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-32385-1-ND
Instrumentation, Op Amps, Buffer Amps 296-32385-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Singapore, Singapore
1.8V 8MHz SOT-23 Operational Amplifier IC
687-TLV2780CDBVT
1.8V 8MHz SOT-23 Operational Amplifier IC 687-TLV2780CDBVT
1.8V RRIO Op Amp, 8MHz, 1Ch, SOT-23-6 Product overview: TLV2780CDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 8MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 8MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2780CDBVT can be used for catalog matching and distributor lookup.

1.8V RRIO Op Amp, 8MHz, 1Ch, SOT-23-6 Product overview: TLV2780CDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 8MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 8MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2780CDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLV2780CDBVT - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 3000uV Offset-Max, CMOS, PDSO6

Operational Amplifier, 1 Func, 3000uV Offset-Max, CMOS, PDSO6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2780CDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2780CDBVT
Integrated Circuits (ICs) - Linear - Amplifiers TLV2780CDBVT
IC OPAMP GP 1 CIRCUIT SOT23-6

IC OPAMP GP 1 CIRCUIT SOT23-6

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2780CDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2780CDBVT
Instrumentation, OP Amps, Buffer Amps TLV2780CDBVT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now
Single 1.8V IO, 8MHz Amplifier with Shutdown 6-SOT-23 0 to 70 - 815-TLV2780CDBVT - Utmel Electronic Limited
Hong Kong, China
Single 1.8V IO, 8MHz Amplifier with Shutdown 6-SOT-23 0 to 70
815-TLV2780CDBVT
Single 1.8V IO, 8MHz Amplifier with Shutdown 6-SOT-23 0 to 70 815-TLV2780CDBVT
Single 1.8V IO, 8MHz Amplifier with Shutdown 6-SOT-23 0 to 70

Single 1.8V IO, 8MHz Amplifier with Shutdown 6-SOT-23 0 to 70

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2780CDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2780CDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2780CDBVT
IC OPAMP GP 1 CIRCUIT SOT23-6

IC OPAMP GP 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2780CDBVT
Operational Amplifiers - Op Amps TLV2780CDBVT
Operational Amplifiers - Op Amps Single 1.8V RRIO 8MHz

Operational Amplifiers - Op Amps Single 1.8V RRIO 8MHz

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number TLV2780CDBVT 1109343-TLV2780CDBVT 296-32385-2-ND 687-TLV2780CDBVT TLV2780CDBVT TLV2780CDBVT TLV2780CDBVT 815-TLV2780CDBVT TLV2780CDBVT TLV2780CDBVT
Product Name TLV2780 Single 1.8V RRIO, 8MHz Amplifier with Shutdown Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2780CDBVT Instrumentation, Op Amps, Buffer Amps 1.8V 8MHz SOT-23 Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Single 1.8V IO, 8MHz Amplifier with Shutdown 6-SOT-23 0 to 70 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards and Certifications RoHS RoHS
Package Type SOIC,SOT-23 SOT; SOT23; SOT-23-6 SOT; SOT-23-6 Tape and Reel SOT; SOT23; SOT-23-6 Surface Mount SOT; SOT23; SOT-23-6 SOT; SOT23; SOT-23-6
Supply Voltage (VS) 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 volts
Source Current (IS) 0.6500 milliamps 0.6500 milliamps 0.6500 milliamps 0.6500 milliamps
VOS 0.2500 millivolts 0.2500 millivolts
Unlock Full Specs
to access all available technical data