Texas Instruments TLV274 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers TLV274CD

Description
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers 14-SOIC 0 to 70
Request a Quote Datasheet
Description
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV274 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers - TLV274CD - Texas Instruments
Dallas, TX, United States
TLV274 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers
TLV274CD
TLV274 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers TLV274CD
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers 14-SOIC 0 to 70

550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers 14-SOIC 0 to 70

Buy Now Datasheet
 - TLV274CD - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 3MHz 16V SOIC Operational Amplifier IC
687-TLV274CD
Quad 3MHz 16V SOIC Operational Amplifier IC 687-TLV274CD
Quad Op Amp, 3MHz GBW, 16V, Rail-to-Rail Out, 4-Ch, CMOS, 14-SOIC Product overview: TLV274CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV274CD can be used for catalog matching and distributor lookup.

Quad Op Amp, 3MHz GBW, 16V, Rail-to-Rail Out, 4-Ch, CMOS, 14-SOIC Product overview: TLV274CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV274CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 6612283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6612283
Op Amps 6612283
Texas Instruments TLV274CD

Texas Instruments TLV274CD

Supplier's Site
Op Amps - 6612283P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6612283P
Op Amps 6612283P
Texas Instruments TLV274CD

Texas Instruments TLV274CD

Supplier's Site
Op Amps - 1456715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1456715
Op Amps 1456715
Texas Instruments TLV274CD

Texas Instruments TLV274CD

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 296-26809-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26809-5-ND
Instrumentation, Op Amps, Buffer Amps 296-26809-5-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV274CD - 1270244-TLV274CD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV274CD
1270244-TLV274CD
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV274CD 1270244-TLV274CD
Manufacturer: Texas Instruments Win Source Part Number: 1270244-TLV274CD Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 625μA Amplifier Type: General Purpose Slew Rate: 2.6V/μs Gain Bandwidth Product: 3MHz Current - Input Bias: 1pA Voltage - Input Offset: 500μV Current - Output / Channel: 8mA Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: TLV274 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V

Manufacturer: Texas Instruments
Win Source Part Number: 1270244-TLV274CD
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 625μA
Amplifier Type: General Purpose
Slew Rate: 2.6V/μs
Gain Bandwidth Product: 3MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Current - Output / Channel: 8mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: TLV274
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V

Buy Now
Op Amp, Single Supply, Smd, Soic14; No. Of Amplifiers Texas Instruments - 34AH2767 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Single Supply, Smd, Soic14; No. Of Amplifiers Texas Instruments
34AH2767
Op Amp, Single Supply, Smd, Soic14; No. Of Amplifiers Texas Instruments 34AH2767
OP AMP, SINGLE SUPPLY, SMD, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:2.4MHz; Slew Rate:2.4V/µs; Supply Voltage Range:± 1.35V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

OP AMP, SINGLE SUPPLY, SMD, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:2.4MHz; Slew Rate:2.4V/µs; Supply Voltage Range:± 1.35V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV274CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV274CD
Instrumentation, OP Amps, Buffer Amps TLV274CD
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV274CD
Operational Amplifiers - Op Amps TLV274CD
Operational Amplifiers - Op Amps 550-uA/Ch 3-MHz R-to-R Otpt Oper Amp

Operational Amplifiers - Op Amps 550-uA/Ch 3-MHz R-to-R Otpt Oper Amp

Buy Now Datasheet
Linear Amplifier IC - 16690602 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16690602
Linear Amplifier IC 16690602
OP AMP, SINGLE SUPPLY, SMD, SOIC14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:2.4MHZ; SLEW RATE:2.4V/µS; SUPPLY VOLTAGE RANGE:± 1.35V TO ± 8V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:0°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OP AMP, SINGLE SUPPLY, SMD, SOIC14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:2.4MHZ; SLEW RATE:2.4V/µS; SUPPLY VOLTAGE RANGE:± 1.35V TO ± 8V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:0°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TLV274CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV274CD
Integrated Circuits (ICs) - Linear - Amplifiers TLV274CD
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number TLV274CD TLV274CD 687-TLV274CD 6612283 6612283P 296-26809-5-ND 1270244-TLV274CD 34AH2767 TLV274CD TLV274CD 16690602 TLV274CD
Product Name TLV274 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers Quad 3MHz 16V SOIC Operational Amplifier IC Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV274CD Op Amp, Single Supply, Smd, Soic14; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 15 volts 8 volts 5 volts 2.7 to 16 volts 1.35 to 8 volts 2.7 volts
VOS 5 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 660 microamps
CMRR 69 dB
Unlock Full Specs
to access all available technical data