The TLV2760 is a single-channel, 1.8-V micro-power operational amplifier with rail-to-rail input and output capability and a shutdown mode, designed for low-voltage, battery-powered applications. It operates from 1.8 V to 3.6 V with a supply current of 20 μA per channel and a shutdown current of 10 nA. The device features a 500 kHz gain bandwidth product, a 0.20 V/μs slew rate, and an input offset voltage of 550 μV. It is available in a 6-pin SOT-23 package and is rated for an industrial temperature range of -40°C to 85°C.
Single 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown 6-SOT-23 -40 to 85
1.8V Op Amp, 500kHz BW, 1ch, SOT-23-6 Product overview: TLV2760IDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 500kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2760IDBVTG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Operational Amplifiers - Op Amps Sngl 1.8-V Micropwr R-to-R Single Sply
IC OPAMP GP 1 CIRCUIT SOT23-6
IC OPAMP GP 500KHZ RRO SOT23-6
IC OPAMP GP 1 CIRCUIT SOT23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2760IDBVTG4 | 687-TLV2760IDBVTG4 | TLV2760IDBVTG4-ND | TLV2760IDBVTG4 | TLV2760IDBVTG4 | 815-TLV2760IDBVTG4 | TLV2760IDBVTG4 | TLV2760IDBVTG4 |
| Product Name | TLV2760 Single 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown | 1.8V 500kHz SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 500KHZ RRO SOT23-6 | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | RoHS | ||||||
| Package Type | PDIP,SOIC,SOT-23 | Tape and Reel | SOT; SOT-23-6 | SOT; SOT23; SOT-23-6 | Surface Mount | SOT; SOT23; SOT-23-6 | ||
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 3.6 volts | 1.8 volts | ||||||
| Slew Rate | 0.2000 V/µs | 0.2300 V/µs | 2.30E-7 V/µs | 0.2300 V/µs |