The TLV2474 is a quad CMOS rail-to-rail input/output operational amplifier designed for low-voltage, low-power applications, consuming 600 µA per channel with a 2.8 MHz gain-bandwidth product and high output drive capability of up to 35 mA at 500 mV from the rail. It operates from a 2.7 V to 6 V supply and features an input offset voltage of 250 µV (typical). Available in SOIC-14, PDIP-14, and HTSSOP-14 packages, the TLV2474CD variant specified for 0°C to 70°C operation is housed in a 14-pin SOIC package. The device supports rail-to-rail input and output swing for enhanced dynamic range in sensor interface and portable medical equipment applications.
Quad Low-Power Rail-to-Rail Input/Output Op Amp 14-SOIC 0 to 70
Operational Amplifier, 4 Func, 2400uV Offset-Max, CMOS, PDSO14
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Precision Amplifiers Quad Lo-Pwr R-to-R Input/Output Op Amp
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
| Texas Instruments | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2474CDG4 | TLV2474CDG4 | TLV2474CDG4-ND | TLV2474CDG4 | TLV2474CDG4 | TLV2474CDG4 | TLV2474CDG4 |
| Product Name | TLV2474 Quad Low-Power Rail-to-Rail Input/Output Op Amp | Instrumentation, Op Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 6 volts | 2.7 volts | |||||
| VOS | 2.2 millivolts | 0.2500 millivolts | |||||
| Quiescent Current (IQ) | 750 microamps | ||||||
| CMRR | 61 dB |