The TLV2472 is a dual-channel CMOS rail-to-rail input/output operational amplifier with a 2.8MHz gain-bandwidth product and 600μA per channel supply current. It supports a supply voltage range of 2.7V to 6V and provides output drive of up to 35mA at 500mV from the rail. The device includes a shutdown mode with 350nA per channel current consumption at 3V. It is housed in an 8-pin HVSSOP package with an operating temperature range of -40°C to +125°C for the IDGN variant.
Dual Low-Power Rail-to-Rail Input/Output Op Amp 8-MSOP-PowerPAD -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 032956-TLV2472IDGNR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 600μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 2.8MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Dual 2.8MHz Rail-to-Rail Op Amp, 6V, 2Ch, CMOS, HTSSOP Product overview: TLV2472IDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.8MHz, 6V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.8MHz, 6V, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2472IDGNR can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-HVSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-HVSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-HVSSOP
Precision Amplifiers Dual Lo-Pwr R-to-R Input/Output Op Amp
IC CMOS 2 CIRCUIT 8HVSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-HVSSOP
IC CMOS 2 CIRCUIT 8HVSSOP
IC CMOS 2 CIRCUIT 8HVSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2472IDGNR | 032956-TLV2472IDGNR | 687-TLV2472IDGNR | 296-10615-2-ND | TLV2472IDGNR | TLV2472IDGNR | TLV2472IDGNR | TLV2472IDGNR | TLV2472IDGNR |
| Product Name | TLV2472 Dual Low-Power Rail-to-Rail Input/Output Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2472IDGNR | Dual 2.8MHz 6V HTSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 6 volts | 2.7 to 6 volts | 3 volts | 2.7 volts | 2.7 volts | ||||
| VOS | 2.2 millivolts | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts | |||||
| Quiescent Current (IQ) | 750 microamps | ||||||||
| CMRR | 61 dB |