Texas Instruments TLV2780 Single 1.8V RRIO, 8MHz Amplifier with Shutdown TLV2780IDR

Description
Single 1.8V RRIO, 8MHz Amplifier with Shutdown 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Single 1.8V RRIO, 8MHz Amplifier with Shutdown 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2780 Single 1.8V RRIO, 8MHz Amplifier with Shutdown - TLV2780IDR - Texas Instruments
Dallas, TX, United States
TLV2780 Single 1.8V RRIO, 8MHz Amplifier with Shutdown
TLV2780IDR
TLV2780 Single 1.8V RRIO, 8MHz Amplifier with Shutdown TLV2780IDR
Single 1.8V RRIO, 8MHz Amplifier with Shutdown 8-SOIC -40 to 125

Single 1.8V RRIO, 8MHz Amplifier with Shutdown 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.8V 8MHz SOIC Operational Amplifier IC
687-TLV2780IDR
1.8V 8MHz SOIC Operational Amplifier IC 687-TLV2780IDR
1.8V RRIO Op Amp, 8MHz, 1-Ch, 8-SOIC Product overview: TLV2780IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 8MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 8MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2780IDR can be used for catalog matching and distributor lookup.

1.8V RRIO Op Amp, 8MHz, 1-Ch, 8-SOIC Product overview: TLV2780IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 8MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 8MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2780IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLV2780IDR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 3000uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 1 Func, 3000uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2780IDR - 1270318-TLV2780IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2780IDR
1270318-TLV2780IDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2780IDR 1270318-TLV2780IDR
Manufacturer: Texas Instruments Win Source Part Number: 1270318-TLV2780IDR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 2.5pA Voltage - Input Offset: 250μV Family Name: TLV2780 Categories: Integrated Circuits (ICs) Operating Supply Current: 650μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Current per Channel: 23mA SR - Slew Rate: 5 V/μs GBP - Gain Bandwidth Product: 8MHz Dual Supply Voltage (±): 1.8 V ~ 3.6 V, ±0.9 V ~ 1.8 V Alternative Parts (Cross-Reference): AD8505ARJZ-RL; AD8505ARJZ-R2; AD8505ACBZ-RL; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Mexico ,Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270318-TLV2780IDR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Family Name: TLV2780
Categories: Integrated Circuits (ICs)
Operating Supply Current: 650μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 23mA
SR - Slew Rate: 5 V/μs
GBP - Gain Bandwidth Product: 8MHz
Dual Supply Voltage (±): 1.8 V ~ 3.6 V, ±0.9 V ~ 1.8 V
Alternative Parts (Cross-Reference): AD8505ARJZ-RL; AD8505ARJZ-R2; AD8505ACBZ-RL;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Mexico ,Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7609-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7609-2-ND
Instrumentation, Op Amps, Buffer Amps 296-7609-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2780IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2780IDR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2780IDR
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2780IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2780IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2780IDR
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2780IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2780IDR
Instrumentation, OP Amps, Buffer Amps TLV2780IDR
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2780IDR
Operational Amplifiers - Op Amps TLV2780IDR
Operational Amplifiers - Op Amps Single 1.8V RRIO 8MHz

Operational Amplifiers - Op Amps Single 1.8V RRIO 8MHz

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2780IDR 687-TLV2780IDR TLV2780IDR 1270318-TLV2780IDR 296-7609-2-ND TLV2780IDR TLV2780IDR TLV2780IDR TLV2780IDR
Product Name TLV2780 Single 1.8V RRIO, 8MHz Amplifier with Shutdown 1.8V 8MHz SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2780IDR Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards and Certifications RoHS
Package Type SOIC,SOT-23 Tape and Reel SOIC; SOIC8 SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 3.6 volts 3.6 volts
Slew Rate 4.3 V/µs 5 V/µs 5 V/µs 5.00E-6 V/µs 5 V/µs
Unlock Full Specs
to access all available technical data