Quad 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier 14-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 108571-TLV2774IDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10.5 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 1mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.1MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Quad Op Amp, 5.1MHz GBW, 10.5V/µs Slew Rate, Rail-to-Rail, 1.25-6V Product overview: TLV2774IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.1MHz, 10.5V, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.1MHz, 10.5V, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2774IDR can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Quad 2.7-V High-Slew Rate R-To-R Output
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2774IDR | 108571-TLV2774IDR | 296-TLV2774IDRDKR-ND | 687-TLV2774IDR | TLV2774IDR | TLV2774IDR | TLV2774IDR | TLV2774IDR |
| Product Name | TLV2774 Quad 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2774IDR | Instrumentation, Op Amps, Buffer Amps | Quad 5.1MHz 10.5V 6V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 3 volts | 2.5 volts | ||||
| VOS | 2.7 millivolts | 0.7000 millivolts | 0.7000 millivolts | |||||
| Quiescent Current (IQ) | 2000 microamps | |||||||
| CMRR | 70 dB |