Texas Instruments TLV272-Q1 Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier TLV272QDRG4Q1

Description
Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 8-SOIC -40 to 125
Request a Quote
Description
Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 8-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV272-Q1 is a dual-channel, rail-to-rail output operational amplifier designed for automotive applications, operating from a 2.7 V to 16 V supply with a supply current of 550 µA per channel, a bandwidth of 3 MHz, and a slew rate of 2.4 V/µs. It is housed in an 8-pin SOIC package and specified for the extended automotive temperature range of -40°C to 125°C. The device features CMOS inputs with a 1 pA input bias current and 39 nV/√Hz input noise voltage, making it suitable for high-impedance sensor interfaces in battery-powered systems.

Datasheet Summary
Powered by GS/AI

The TLV272-Q1 is a dual-channel, rail-to-rail output operational amplifier designed for automotive applications, operating from a 2.7 V to 16 V supply with a supply current of 550 µA per channel, a bandwidth of 3 MHz, and a slew rate of 2.4 V/µs. It is housed in an 8-pin SOIC package and specified for the extended automotive temperature range of -40°C to 125°C. The device features CMOS inputs with a 1 pA input bias current and 39 nV/√Hz input noise voltage, making it suitable for high-impedance sensor interfaces in battery-powered systems.

Suppliers

Company
Product
Description
Supplier Links
TLV272-Q1 Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier - TLV272QDRG4Q1 - Texas Instruments
Dallas, TX, United States
TLV272-Q1 Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier
TLV272QDRG4Q1
TLV272-Q1 Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier TLV272QDRG4Q1
Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 8-SOIC -40 to 125

Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Automotive Dual 3MHz 16V Operational Amplifier IC
687-TLV272QDRG4Q1
Automotive Dual 3MHz 16V Operational Amplifier IC 687-TLV272QDRG4Q1
Dual Op Amp, 3MHz, 16V, Rail-to-Rail, 8-SOIC, Automotive Product overview: TLV272QDRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 3MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 3MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV272QDRG4Q1 can be used for catalog matching and distributor lookup.

Dual Op Amp, 3MHz, 16V, Rail-to-Rail, 8-SOIC, Automotive Product overview: TLV272QDRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 3MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 3MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV272QDRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV272QDRG4Q1DKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV272QDRG4Q1DKR-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV272QDRG4Q1DKR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV272QDRG4Q1CT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV272QDRG4Q1CT-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV272QDRG4Q1CT-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV272QDRG4Q1TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV272QDRG4Q1TR-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV272QDRG4Q1TR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
 - TLV272QDRG4Q1 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 5000uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 5000uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1100147-TLV272QDRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1100147-TLV272QDRG4Q1
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1100147-TLV272QDRG4Q1
Win Source Part Number: 1100147-TLV272QDRG4Q 1 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.1V/µs Gain Bandwidth Product: 3 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 500 µV Current - Supply: 750µA (x2 Channels) Current - Output / Channel: 8 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): TLV272IDR; TLV272CDR; TLV272IDG4; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-TLV272QDRG4Q1CT, 296-TLV272QDRG4Q1DKR ,2156-TLV272QDRG4Q1, TEXTISTLV272QDRG4Q1, TLV272QDRG4Q1-ND,296 -TLV272QDRG4Q1TR Base Product Number: TLV272 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 16 V

Win Source Part Number: 1100147-TLV272QDRG4Q1
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.1V/µs
Gain Bandwidth Product: 3 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 500 µV
Current - Supply: 750µA (x2 Channels)
Current - Output / Channel: 8 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): TLV272IDR; TLV272CDR; TLV272IDG4;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-TLV272QDRG4Q1CT,296-TLV272QDRG4Q1DKR,2156-TLV272QDRG4Q1,TEXTISTLV272QDRG4Q1,TLV272QDRG4Q1-ND,296-TLV272QDRG4Q1TR
Base Product Number: TLV272
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 16 V

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV272QDRG4Q1
Operational Amplifiers - Op Amps TLV272QDRG4Q1
Operational Amplifiers - Op Amps Auto Cat 550uA/Ch 3MHz Rail to Rail

Operational Amplifiers - Op Amps Auto Cat 550uA/Ch 3MHz Rail to Rail

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV272QDRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV272QDRG4Q1
Integrated Circuits (ICs) - Linear - Amplifiers TLV272QDRG4Q1
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV272QDRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV272QDRG4Q1
Instrumentation, OP Amps, Buffer Amps TLV272QDRG4Q1
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV272QDRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV272QDRG4Q1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV272QDRG4Q1
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV272QDRG4Q1 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV272QDRG4Q1
Instrumentation, OP Amps, Buffer Amps TLV272QDRG4Q1
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV272QDRG4Q1 687-TLV272QDRG4Q1 296-TLV272QDRG4Q1DKR-ND TLV272QDRG4Q1 1100147-TLV272QDRG4Q1 TLV272QDRG4Q1 TLV272QDRG4Q1 TLV272QDRG4Q1 TLV272QDRG4Q1 TLV272QDRG4Q1
Product Name TLV272-Q1 Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier Automotive Dual 3MHz 16V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts 8 volts 2.7 volts 2.7 volts
VOS 5 millivolts 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 660 microamps
CMRR 58 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF11705 22-V Supply, 10+1 Channel Gamma Correction Buffer - BUF11705AIPWPR - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 7 to 22 volts
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
6 suppliers
TLV2264AM Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9550404QDA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
LMC6484QML CMOS Quad Rail to Rail Input and Output Operational Amplifier - 5962-9453402QXA - Texas Instruments
Specs
Supply Voltage (VS) 3 to 15.5 volts
VOS 3 millivolts
Quiescent Current (IQ) 700 microamps
View Details
INA129 Precision, Low Power Instrumentation Amplifiers - INA129U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
4 suppliers