Texas Instruments TLV2471 Single Low-Power Rail-to-Rail Input/Output Op Amp TLV2471IDBVT

Description
Single Low-Power Rail-to-Rail Input/Output Op Amp 5-SOT-23 -40 to 125
Request a Quote
Description
Single Low-Power Rail-to-Rail Input/Output Op Amp 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV2471 is a single-channel CMOS rail-to-rail input/output operational amplifier with 600 μA per channel supply current and a 2.8 MHz gain-bandwidth product. It operates from 2.7 V to 6 V and supports input and output rail-to-rail swing. The TLV2471IDBVT variant is packaged in a 5-pin SOT-23 and rated for operation from -40 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The TLV2471 is a single-channel CMOS rail-to-rail input/output operational amplifier with 600 μA per channel supply current and a 2.8 MHz gain-bandwidth product. It operates from 2.7 V to 6 V and supports input and output rail-to-rail swing. The TLV2471IDBVT variant is packaged in a 5-pin SOT-23 and rated for operation from -40 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
TLV2471 Single Low-Power Rail-to-Rail Input/Output Op Amp - TLV2471IDBVT - Texas Instruments
Dallas, TX, United States
TLV2471 Single Low-Power Rail-to-Rail Input/Output Op Amp
TLV2471IDBVT
TLV2471 Single Low-Power Rail-to-Rail Input/Output Op Amp TLV2471IDBVT
Single Low-Power Rail-to-Rail Input/Output Op Amp 5-SOT-23 -40 to 125

Single Low-Power Rail-to-Rail Input/Output Op Amp 5-SOT-23 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2471IDBVT - 1109234-TLV2471IDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2471IDBVT
1109234-TLV2471IDBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2471IDBVT 1109234-TLV2471IDBVT
Manufacturer: Texas Instruments Win Source Part Number: 1109234-TLV2471IDBVT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.5 V/μs Current - Input Bias: 2.5pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V Operating Supply Current: 600μA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 2.8MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109234-TLV2471IDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 600μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 2.8MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.8MHz 600uA SOT-23 Operational Amplifier IC
687-TLV2471IDBVT
2.8MHz 600uA SOT-23 Operational Amplifier IC 687-TLV2471IDBVT
1ch 2.8MHz RRIO Op Amp, 600uA, SOT-23-5 Product overview: TLV2471IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8MHz, 600uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.8MHz, 600uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2471IDBVT can be used for catalog matching and distributor lookup.

1ch 2.8MHz RRIO Op Amp, 600uA, SOT-23-5 Product overview: TLV2471IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8MHz, 600uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.8MHz, 600uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2471IDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26799-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26799-6-ND
Instrumentation, Op Amps, Buffer Amps 296-26799-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26799-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26799-2-ND
Instrumentation, Op Amps, Buffer Amps 296-26799-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26799-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26799-1-ND
Instrumentation, Op Amps, Buffer Amps 296-26799-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Op Amps - 9233505 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
9233505
Op Amps 9233505
Texas Instruments TLV2471IDBVT

Texas Instruments TLV2471IDBVT

Supplier's Site
Op Amps - 6604992P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6604992P
Op Amps 6604992P
Texas Instruments TLV2471IDBVT

Texas Instruments TLV2471IDBVT

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2471IDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2471IDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2471IDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Op Amp, Rri/o, Smd, 2471, Sot-23-5; No. Of Amplifiers Texas Instruments - 28AH5470 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Rri/o, Smd, 2471, Sot-23-5; No. Of Amplifiers Texas Instruments
28AH5470
Op Amp, Rri/o, Smd, 2471, Sot-23-5; No. Of Amplifiers Texas Instruments 28AH5470
OP AMP, RRI/O, SMD, 2471, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:2.8MHz; Slew Rate:1.4V/µs; Supply Voltage Range:± 1.35V to ± 3V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, RRI/O, SMD, 2471, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:2.8MHz; Slew Rate:1.4V/µs; Supply Voltage Range:± 1.35V to ± 3V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Op Amp, Rri/o, Smd, 2471, Sot-23-5, Reel; No. Of Amplifiers Texas Instruments - 74AH5199 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Rri/o, Smd, 2471, Sot-23-5, Reel; No. Of Amplifiers Texas Instruments
74AH5199
Op Amp, Rri/o, Smd, 2471, Sot-23-5, Reel; No. Of Amplifiers Texas Instruments 74AH5199
OP AMP, RRI/O, SMD, 2471, SOT-23-5, REEL; No. of Amplifiers:1 Amplifier; Bandwidth:2.8MHz; Slew Rate:1.4V/µs; Supply Voltage Range:± 1.35V to ± 3V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OP AMP, RRI/O, SMD, 2471, SOT-23-5, REEL; No. of Amplifiers:1 Amplifier; Bandwidth:2.8MHz; Slew Rate:1.4V/µs; Supply Voltage Range:± 1.35V to ± 3V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2471IDBVT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV2471IDBVT
Instrumentation, OP Amps, Buffer Amps TLV2471IDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2471IDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2471IDBVT
Integrated Circuits (ICs) - Linear - Amplifiers TLV2471IDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
TLV2471IDBVT
Precision Amplifiers TLV2471IDBVT
Precision Amplifiers Sngl Lo-Pwr R-to-R Input/Output Op Amp

Precision Amplifiers Sngl Lo-Pwr R-to-R Input/Output Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2471IDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2471IDBVT
Instrumentation, OP Amps, Buffer Amps TLV2471IDBVT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2471IDBVT 1109234-TLV2471IDBVT 687-TLV2471IDBVT 296-26799-6-ND 9233505 6604992P TLV2471IDBVT 28AH5470 TLV2471IDBVT TLV2471IDBVT TLV2471IDBVT TLV2471IDBVT
Product Name TLV2471 Single Low-Power Rail-to-Rail Input/Output Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2471IDBVT 2.8MHz 600uA SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op Amp, Rri/o, Smd, 2471, Sot-23-5; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Precision Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 6 volts 2.7 to 6 volts 3 volts 3 to 5 volts 1.35 to 3 volts 2.7 volts
VOS 2.2 millivolts 0.2500 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 61 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA129 Precision, Low Power Instrumentation Amplifiers - INA129UA/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
7 suppliers
TLE2142M High Speed High Drive Precision Dual Operational Amplifier - 5962-9321603Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 1.2 millivolts
Quiescent Current (IQ) 4400 microamps
View Details
TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080903Q2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 350 microamps
View Details
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
8 suppliers