Texas Instruments TLV271 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier TLV271CDBVT

Description
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 5-SOT-23 0 to 70
Request a Quote Datasheet
Description
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 5-SOT-23 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV271 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier - TLV271CDBVT - Texas Instruments
Dallas, TX, United States
TLV271 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier
TLV271CDBVT
TLV271 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier TLV271CDBVT
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 5-SOT-23 0 to 70

550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 5-SOT-23 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-32379-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-32379-6-ND
Instrumentation, Op Amps, Buffer Amps 296-32379-6-ND
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-32379-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-32379-2-ND
Instrumentation, Op Amps, Buffer Amps 296-32379-2-ND
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-32379-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-32379-1-ND
Instrumentation, Op Amps, Buffer Amps 296-32379-1-ND
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
3MHz 16V SOT-23 Operational Amplifier IC
687-TLV271CDBVT
3MHz 16V SOT-23 Operational Amplifier IC 687-TLV271CDBVT
1-Ch 3MHz Op Amp, Rail-to-Rail, 16V, SOT-23-5 Product overview: TLV271CDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 16V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 16V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV271CDBVT can be used for catalog matching and distributor lookup.

1-Ch 3MHz Op Amp, Rail-to-Rail, 16V, SOT-23-5 Product overview: TLV271CDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 16V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 16V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV271CDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV271CDBVT - 1109297-TLV271CDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV271CDBVT
1109297-TLV271CDBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV271CDBVT 1109297-TLV271CDBVT
Manufacturer: Texas Instruments Win Source Part Number: 1109297-TLV271CDBVT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Operating Supply Current: 625μA Channel Output Current: 13mA Gain Bandwidth Product (GBP): 3MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109297-TLV271CDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 625μA
Channel Output Current: 13mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV271CDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV271CDBVT
Instrumentation, OP Amps, Buffer Amps TLV271CDBVT
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV271CDBVT
Operational Amplifiers - Op Amps TLV271CDBVT
Operational Amplifiers - Op Amps 550-uA/Ch 3-MHz Rail-to-Rail Out

Operational Amplifiers - Op Amps 550-uA/Ch 3-MHz Rail-to-Rail Out

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV271CDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV271CDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV271CDBVT
IC CMOS 1 CIRCUIT SOT23-5

IC CMOS 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV271CDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV271CDBVT
Integrated Circuits (ICs) - Linear - Amplifiers TLV271CDBVT
IC CMOS 1 CIRCUIT SOT23-5

IC CMOS 1 CIRCUIT SOT23-5

Supplier's Site
Op-Amp, 3Mhz, 2.4V/us, Sot-23-5; No. Of Amplifiers Texas Instruments - 28AH5473 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 3Mhz, 2.4V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
28AH5473
Op-Amp, 3Mhz, 2.4V/us, Sot-23-5; No. Of Amplifiers Texas Instruments 28AH5473
OP-AMP, 3MHZ, 2.4V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:2.4V/µs; Supply Voltage Range:2.7V to 16V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:0°C; Operating TemperatureRoHS Compliant: Yes

OP-AMP, 3MHZ, 2.4V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:2.4V/µs; Supply Voltage Range:2.7V to 16V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:0°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TLV271CDBVT 296-32379-6-ND 687-TLV271CDBVT 1109297-TLV271CDBVT TLV271CDBVT TLV271CDBVT TLV271CDBVT TLV271CDBVT 28AH5473
Product Name TLV271 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier Instrumentation, Op Amps, Buffer Amps 3MHz 16V SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV271CDBVT Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Op-Amp, 3Mhz, 2.4V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 15 volts 8 volts 2.7 to 16 volts 16 volts
VOS 5 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 660 microamps
CMRR 69 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
3 suppliers
INA116 Ultra Low Input Bias Current Instrumentation Amplifier - INA116PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 86 dB
View Details
5 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDWVR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
INA117 High Common-Mode Voltage Difference Amplifier - INA117PG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
6 suppliers