The TLV2772 is a dual CMOS operational amplifier with a 10.5 V/µs slew rate, 5.1 MHz gain bandwidth, and rail-to-rail output swing, designed for low-power applications requiring high ac performance and precision. It operates from a 2.5 V to 5.5 V single supply, consuming 1 mA per channel, and includes a micropower shutdown mode with less than 1 µA supply current. Input offset voltage is 360 µV, input bias current is 2 pA, and input noise voltage is 17 nV/√Hz. The device is qualified for automotive applications and characterized over the temperature range of −40°C to 125°C. It is available in an 8-pin TSSOP package.
Dual 2.7-V High Slew Rate Rail-To-Rail Output Operational Amplifier 8-TSSOP -40 to 125
Dual Op Amp, 5.1MHz BW, 10.5V/µs SR, Rail-to-Rail, CMOS, 8-TSSOP Product overview: TLV2772QPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.1MHz, 10.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.1MHz, 10.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2772QPW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270288-TLV2772QPW
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 1mA
Amplifier Type: General Purpose
Slew Rate: 10.5V/μs
Gain Bandwidth Product: 5.1MHz
Current - Input Bias: 2pA
Voltage - Input Offset: 360μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: TLV2772
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 5.5V, ±1.25V ~ 2.75V
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Operational Amplifier, 2 Func, 2500uV Offset-Max, CMOS, PDSO8
Operational Amplifiers - Op Amps Dual 2.7V RR
IC CMOS 2 CIRCUIT 8TSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
IC OPAMP GP 5.1MHZ RRO 8TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLV2772QPW | 687-TLV2772QPW | 1270288-TLV2772QPW | 296-10679-5-ND | TLV2772QPW | TLV2772QPW | TLV2772QPW | TLV2772QPW | 815-TLV2772QPW |
| Product Name | TLV2772 Dual 2.7-V High Slew Rate Rail-To-Rail Output Operational Amplifier | Dual 5.1MHz 10.5V TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2772QPW | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 5.1MHZ RRO 8TSSOP | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 3 volts | 2.5 to 5.5 volts | ||||||
| VOS | 2.5 millivolts | 0.3600 millivolts | 0.3600 millivolts | ||||||
| Quiescent Current (IQ) | 2000 microamps | ||||||||
| CMRR | 70 dB |