Texas Instruments TLV2780 Single 1.8V RRIO, 8MHz Amplifier with Shutdown TLV2780IDBVR

Description
Single 1.8V RRIO, 8MHz Amplifier with Shutdown 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 1.8V RRIO, 8MHz Amplifier with Shutdown 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2780 Single 1.8V RRIO, 8MHz Amplifier with Shutdown - TLV2780IDBVR - Texas Instruments
Dallas, TX, United States
TLV2780 Single 1.8V RRIO, 8MHz Amplifier with Shutdown
TLV2780IDBVR
TLV2780 Single 1.8V RRIO, 8MHz Amplifier with Shutdown TLV2780IDBVR
Single 1.8V RRIO, 8MHz Amplifier with Shutdown 6-SOT-23 -40 to 125

Single 1.8V RRIO, 8MHz Amplifier with Shutdown 6-SOT-23 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7608-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7608-2-ND
Instrumentation, Op Amps, Buffer Amps 296-7608-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7608-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7608-6-ND
Instrumentation, Op Amps, Buffer Amps 296-7608-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7608-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7608-1-ND
Instrumentation, Op Amps, Buffer Amps 296-7608-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2780IDBVR - 032997-TLV2780IDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2780IDBVR
032997-TLV2780IDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2780IDBVR 032997-TLV2780IDBVR
Manufacturer: Texas Instruments Win Source Part Number: 032997-TLV2780IDBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 2.5pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V Operating Supply Current: 650μA Channel Output Current: 23mA Gain Bandwidth Product (GBP): 8MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032997-TLV2780IDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V
Operating Supply Current: 650μA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 8MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.8V 8MHz 23mA SOT-23 Operational Amplifier IC
687-TLV2780IDBVR
1.8V 8MHz 23mA SOT-23 Operational Amplifier IC 687-TLV2780IDBVR
1.8V RRIO Op Amp, 8MHz, SOT-23-6, 23mA Output Product overview: TLV2780IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 8MHz, 23mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 8MHz, 23mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2780IDBVR can be used for catalog matching and distributor lookup.

1.8V RRIO Op Amp, 8MHz, SOT-23-6, 23mA Output Product overview: TLV2780IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 8MHz, 23mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 8MHz, 23mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2780IDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2780IDBVR
Operational Amplifiers - Op Amps TLV2780IDBVR
Operational Amplifiers - Op Amps Single 1.8V RRIO 8MHz

Operational Amplifiers - Op Amps Single 1.8V RRIO 8MHz

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2780IDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2780IDBVR
Instrumentation, OP Amps, Buffer Amps TLV2780IDBVR
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2780IDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2780IDBVR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2780IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-6

IC OPAMP GP 1 CIRCUIT SOT23-6

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2780IDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV2780IDBVR
Instrumentation, OP Amps, Buffer Amps TLV2780IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-6

IC OPAMP GP 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2780IDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2780IDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2780IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-6

IC OPAMP GP 1 CIRCUIT SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2780IDBVR 296-7608-2-ND 032997-TLV2780IDBVR 687-TLV2780IDBVR TLV2780IDBVR TLV2780IDBVR TLV2780IDBVR TLV2780IDBVR TLV2780IDBVR
Product Name TLV2780 Single 1.8V RRIO, 8MHz Amplifier with Shutdown Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2780IDBVR 1.8V 8MHz 23mA SOT-23 Operational Amplifier IC Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type SOIC,SOT-23 SOT; SOT-23-6 SOT; SOT23; SOT-23-6 Tape and Reel SOT; SOT23; SOT-23-6 Surface Mount Surface Mount
Features Rail-Rail-Out
Source Current (IS) 0.6500 milliamps 0.6500 milliamps 0.6500 milliamps 0.6500 milliamps
Slew Rate 5 V/µs 5 V/µs 4.3 V/µs 5 V/µs 5.00E-6 V/µs 5 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555201QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121UA/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
8 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126E/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460204QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 2 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
4 suppliers