The TLV2711CDBVR is a single-channel, rail-to-rail, micropower operational amplifier in a 5-pin SOT-23 package measuring 2.9mm × 2.8mm. It operates from a 2.7V to 10V supply voltage with a typical supply current of 11μA per channel and an input noise voltage of 50nV/√Hz at 1kHz. The common-mode input range includes the negative rail, and the output swings rail-to-rail. It is specified for operation from 0°C to 70°C.
Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier 5-SOT-23 0 to 70
Single Op Amp, 65kHz, 10V, Rail-to-Rail, SOT-23-5 Product overview: TLV2711CDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65kHz, 10V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 65kHz, 10V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2711CDBVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 055122-TLV2711CDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.025 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 450μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V
Operating Supply Current: 13μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 65kHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifiers - Op Amps LP R/R Op Amp.
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2711CDBVR | 687-TLV2711CDBVR | 055122-TLV2711CDBVR | 296-10651-2-ND | TLV2711CDBVR | TLV2711CDBVR | TLV2711CDBVR | TLV2711CDBVR |
| Product Name | TLV2711 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier | 65kHz 10V SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2711CDBVR | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 10 volts | 5 volts | 2.7 to 10 volts | 2.7 volts | ||||
| GBW | 0.0650 MHz | 0.0650 MHz | 0.0650 MHz | |||||
| Slew Rate | 0.0250 V/µs | 0.0250 V/µs | 0.0250 V/µs | 0.0250 V/µs | 0.0250 V/µs | 2.50E-8 V/µs | ||
| CMRR | 65 dB |