Wirewound Resistors - Through Hole 5watts 390ohms 1% Product overview: RS005390R0FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS005390R0FE12 can be used for catalog matching and distributor lookup.
RS-5 390 1% E12 E3
Wirewound Resistors 390 Ohm 1% 5W
RS-5 390 1% E12 e3
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | 53-RS005390R0FE12 | 541-RS005390R0FE12-ND | RS005390R0FE12 | 3110-RS005390R0FE12 |
| Product Name | Through-Hole Resistor | Through Hole Resistors | Wirewound Resistors 390 Ohm 1% 5W | Wirewound Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 390 ohms | 390 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | ||
| Operating Temperature | -65 to 250 C (-85 to 482 F) | -65 to 250 C (-85 to 482 F) |