Vishay Intertechnology, Inc. Wirewound Resistors RS005225R0FE73

Description
RS-5 225 1% E73 e3
Request a Quote Datasheet
Description
RS-5 225 1% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS005225R0FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005225R0FE73
Wirewound Resistors 3110-RS005225R0FE73
RS-5 225 1% E73 e3

RS-5 225 1% E73 e3

Supplier's Site Datasheet
RES 225 OHM 1% 5W SILICONE WW - RS005225R0FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 225 OHM 1% 5W SILICONE WW
RS005225R0FE73
RES 225 OHM 1% 5W SILICONE WW RS005225R0FE73
RES 225ohm 1% 5W SILICONE WW

RES 225ohm 1% 5W SILICONE WW

Supplier's Site
Through Hole Resistors - RS005225R0FE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS005225R0FE73-ND
Through Hole Resistors RS005225R0FE73-ND
225 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

225 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS005225R0FE73 RS005225R0FE73 RS005225R0FE73-ND
Product Name Wirewound Resistors RES 225 OHM 1% 5W SILICONE WW Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 225 ohms 225 ohms 225 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details