Vishay Precision Group Wirewound Resistors RS005100R0FE73

Description
RS-5 100 1% E73 e3
Request a Quote Datasheet
Description
RS-5 100 1% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS005100R0FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005100R0FE73
Wirewound Resistors 3110-RS005100R0FE73
RS-5 100 1% E73 e3

RS-5 100 1% E73 e3

Supplier's Site Datasheet
100 Ohm 5W Resistor - 53-RS005100R0FE73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 Ohm 5W Resistor
53-RS005100R0FE73
100 Ohm 5W Resistor 53-RS005100R0FE73
Res Wirewound 100 Ohm 1% 5W ±20ppm/°C Silicone AXL T/R Product overview: RS005100R0FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS005100R0FE73 can be used for catalog matching and distributor lookup.

Res Wirewound 100 Ohm 1% 5W ±20ppm/°C Silicone AXL T/R Product overview: RS005100R0FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS005100R0FE73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RSC-100RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-100RCT-ND
Through Hole Resistors RSC-100RCT-ND
100 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

100 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSC-100RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-100RTR-ND
Through Hole Resistors RSC-100RTR-ND
100 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

100 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - - RS005100R0FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS005100R0FE73
Wirewound Resistors - RS005100R0FE73
Wirewound Resistors - Through Hole 5watts 100ohms 1% Learn More

Wirewound Resistors - Through Hole 5watts 100ohms 1% Learn More

Supplier's Site
Wirewound Resistor, 100 Ohm, 5W, ±1%; Resistance Vishay - 52P0556 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 5W, ±1%; Resistance Vishay
52P0556
Wirewound Resistor, 100 Ohm, 5W, ±1%; Resistance Vishay 52P0556
WIREWOUND RESISTOR, 100 OHM, 5W, ±1%; Resistance:100ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 5W, ±1%; Resistance:100ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 100 Ohm, 5W, 1%, Full Reel; Resistance Vishay - 83R8790 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 5W, 1%, Full Reel; Resistance Vishay
83R8790
Wirewound Resistor, 100 Ohm, 5W, 1%, Full Reel; Resistance Vishay 83R8790
WIREWOUND RESISTOR, 100 OHM, 5W, 1%, FULL REEL; Resistance:100ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 5W, 1%, FULL REEL; Resistance:100ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Resistor - 31361628 - Radwell International
Willingboro, NJ, United States
Resistor
31361628
Resistor 31361628
(PRICE/TC) WIREWOUND RESISTOR, 100 OHM, 5W, ±1%; RESISTANCE:100OHM; PRODUCT RANGE:RS SERIES; POWER RATING:5W; RESISTANCE TOLERANCE:± 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; NO. OF PINS:2PINS ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) WIREWOUND RESISTOR, 100 OHM, 5W, ±1%; RESISTANCE:100OHM; PRODUCT RANGE:RS SERIES; POWER RATING:5W; RESISTANCE TOLERANCE:± 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; NO. OF PINS:2PINS ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Radwell International
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RS005100R0FE73 53-RS005100R0FE73 RSC-100RCT-ND RS005100R0FE73 52P0556 31361628
Product Name Wirewound Resistors 100 Ohm 5W Resistor Through Hole Resistors Wirewound Resistors - Wirewound Resistor, 100 Ohm, 5W, ±1%; Resistance Vishay Resistor
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS RoHS
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers