Vishay Intertechnology, Inc. Wirewound Resistors RS005200R0FS73

Description
RS-5 200 1% S73
Request a Quote Datasheet
Description
RS-5 200 1% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS005200R0FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005200R0FS73
Wirewound Resistors 3110-RS005200R0FS73
RS-5 200 1% S73

RS-5 200 1% S73

Supplier's Site Datasheet
RES 200 OHM 1% 5W SILICONE WW - RS005200R0FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1% 5W SILICONE WW
RS005200R0FS73
RES 200 OHM 1% 5W SILICONE WW RS005200R0FS73
RES 200ohm 1% 5W SILICONE WW

RES 200ohm 1% 5W SILICONE WW

Supplier's Site
Through Hole Resistors - RSC-200TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-200TR-ND
Through Hole Resistors RSC-200TR-ND
200 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

200 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS005200R0FS73 RS005200R0FS73 RSC-200TR-ND
Product Name Wirewound Resistors RES 200 OHM 1% 5W SILICONE WW Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623732-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details