Vishay Intertechnology, Inc. RES 560 OHM 1% 5W SILICONE WW RS005560R0FE73

Description
RES 560ohm 1% 5W SILICONE WW
Request a Quote Datasheet
Description
RES 560ohm 1% 5W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1% 5W SILICONE WW - RS005560R0FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1% 5W SILICONE WW
RS005560R0FE73
RES 560 OHM 1% 5W SILICONE WW RS005560R0FE73
RES 560ohm 1% 5W SILICONE WW

RES 560ohm 1% 5W SILICONE WW

Supplier's Site
Through Hole Resistors - RSC-560RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-560RCT-ND
Through Hole Resistors RSC-560RCT-ND
560 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

560 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSC-560RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-560RTR-ND
Through Hole Resistors RSC-560RTR-ND
560 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

560 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS005560R0FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005560R0FE73
Wirewound Resistors 3110-RS005560R0FE73
RS-5 560 1% E73 e3

RS-5 560 1% E73 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS005560R0FE73 RSC-560RCT-ND 3110-RS005560R0FE73
Product Name RES 560 OHM 1% 5W SILICONE WW Through Hole Resistors Wirewound Resistors
Resistance Range 560 ohms 560 ohms 560 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 3-1625985-3 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 270 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details