Vishay Intertechnology, Inc. RES 180 OHM 1% 5W SILICONE WW RS005180R0FE73

Description
RES 180ohm 1% 5W SILICONE WW
Request a Quote Datasheet
Description
RES 180ohm 1% 5W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1% 5W SILICONE WW - RS005180R0FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1% 5W SILICONE WW
RS005180R0FE73
RES 180 OHM 1% 5W SILICONE WW RS005180R0FE73
RES 180ohm 1% 5W SILICONE WW

RES 180ohm 1% 5W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-RS005180R0FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005180R0FE73
Wirewound Resistors 3110-RS005180R0FE73
RS-5 180 1% E73 e3

RS-5 180 1% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-RS005180R0FE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS005180R0FE73TR-ND
Through Hole Resistors 541-RS005180R0FE73TR-ND
180 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

180 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-RS005180R0FE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS005180R0FE73CT-ND
Through Hole Resistors 541-RS005180R0FE73CT-ND
180 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

180 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RS005180R0FE73 3110-RS005180R0FE73 541-RS005180R0FE73TR-ND
Product Name RES 180 OHM 1% 5W SILICONE WW Wirewound Resistors Through Hole Resistors
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers