Vishay Intertechnology, Inc. Wirewound Resistors RS00540R00FS73

Description
RS-5 40 1% S73
Request a Quote Datasheet
Description
RS-5 40 1% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS00540R00FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00540R00FS73
Wirewound Resistors 3110-RS00540R00FS73
RS-5 40 1% S73

RS-5 40 1% S73

Supplier's Site Datasheet
Through Hole Resistors - RSC-40TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-40TR-ND
Through Hole Resistors RSC-40TR-ND
40 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

40 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 40 OHM 1% 5W SILICONE WW - RS00540R00FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40 OHM 1% 5W SILICONE WW
RS00540R00FS73
RES 40 OHM 1% 5W SILICONE WW RS00540R00FS73
RES 40ohm 1% 5W SILICONE WW

RES 40ohm 1% 5W SILICONE WW

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS00540R00FS73 RSC-40TR-ND RS00540R00FS73
Product Name Wirewound Resistors Through Hole Resistors RES 40 OHM 1% 5W SILICONE WW
Category / Application Industrial General Use
Resistance Range 40 ohms 40 ohms 40 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers