Vishay Intertechnology, Inc. Through Hole Resistors RS00562R00FE12

Description
RS-5 62 1% E12 E3
Request a Quote Datasheet
Description
RS-5 62 1% E12 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RS00562R00FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS00562R00FE12-ND
Through Hole Resistors 541-RS00562R00FE12-ND
RS-5 62 1% E12 E3

RS-5 62 1% E12 E3

Buy Now Datasheet
Wirewound Resistors - 3110-RS00562R00FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00562R00FE12
Wirewound Resistors 3110-RS00562R00FE12
RS-5 62 1% E12 e3

RS-5 62 1% E12 e3

Supplier's Site Datasheet
Wirewound Resistors 5watts 62ohms 1% - RS00562R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 5watts 62ohms 1%
RS00562R00FE12
Wirewound Resistors 5watts 62ohms 1% RS00562R00FE12
Wirewound Resistors 5watts 62ohms 1%

Wirewound Resistors 5watts 62ohms 1%

Supplier's Site
Through-Hole Resistor - 53-RS00562R00FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-RS00562R00FE12
Through-Hole Resistor 53-RS00562R00FE12
Wirewound Resistors - Through Hole 5watts 62ohms 1% Product overview: RS00562R00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00562R00FE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 62ohms 1% Product overview: RS00562R00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00562R00FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 541-RS00562R00FE12-ND 3110-RS00562R00FE12 RS00562R00FE12 53-RS00562R00FE12
Product Name Through Hole Resistors Wirewound Resistors Wirewound Resistors 5watts 62ohms 1% Through-Hole Resistor
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers