25 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 25Kohm 1% 5W SILICONE WW
RS-5 25K 1% E73 e3
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RS00525K00FE73-ND | RS00525K00FE73 | 3110-RS00525K00FE73 |
| Product Name | Through Hole Resistors | RES 25K OHM 1% 5W SILICONE WW | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |