Wirewound Resistors - Through Hole 5watts 50Kohms 1% Learn More
Res Wirewound 50K Ohm 1% 5W ±20ppm/°C Silicone AXL T/R Product overview: RS00550K00FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00550K00FE73 can be used for catalog matching and distributor lookup.
50 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
50 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Win Source Part Number: 1089036-RS00550K00FE
Category: Resistors>Through Hole Resistors
Series: RS
Features: Moisture Resistant
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 500
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 5W
Composition: Wirewound
Number of Terminations: 2
Resistance: 50 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 250°C
Dimension: 0.312" Dia x 0.875" L (7.92mm x 22.23mm)
Alternative Parts (Cross-Reference): RS00547K00FE73; RS00549K90FE12; RS00547K00FE12RS0055
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0080
Mfr: Vishay Dale
Other Names: RSC-50KRCT,RSC-50KRT
WIREWOUND RESISTOR, 50KOHM, 5W, 1%, FULL REEL; Resistance:50kohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
WIREWOUND RESISTOR, 50KOHM, 5W, ±1%; Resistance:50kohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Type:Wirewound; No. of Pins:2Pins RoHS Compliant: Yes
RES, 50K, 1%, 5W, AXIAL, WIREWOUND; Resistance:50kohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | RS00550K00FE73 | 53-RS00550K00FE73 | RSC-50KRTR-ND | 1089036-RS00550K00FE73 | 83R8796 | 65P2535 |
| Product Name | Wirewound Resistors - | 5W Resistor | Through Hole Resistors | Resistors - Through Hole Resistors | Wirewound Resistor, 50Kohm, 5W, 1%, Full Reel; Resistance Vishay | Wirewound Resistor, 50Kohm, 5W, ±1%; Resistance Vishay |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded | Axial Leads | ||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 5 watts | 5 watts | 5 watts | 5 watts | 5 watts |