Vishay Intertechnology, Inc. Wirewound Resistors RS0053R400FE12

Description
RS-5 3.4 1% E12 e3
Request a Quote Datasheet
Description
RS-5 3.4 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS0053R400FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0053R400FE12
Wirewound Resistors 3110-RS0053R400FE12
RS-5 3.4 1% E12 e3

RS-5 3.4 1% E12 e3

Supplier's Site Datasheet
Through-Hole 3.4ohm Resistor - 53-RS0053R400FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3.4ohm Resistor
53-RS0053R400FE12
Through-Hole 3.4ohm Resistor 53-RS0053R400FE12
Wirewound Resistors - Through Hole 5watts 3.4ohm 1% Product overview: RS0053R400FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.4ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3.4ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0053R400FE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 3.4ohm 1% Product overview: RS0053R400FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.4ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3.4ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0053R400FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 3.4 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - RS0053R400FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.4 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
RS0053R400FE12
Res Wirewound 3.4 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk RS0053R400FE12
Res Wirewound 3.4 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.4 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RS0053R400FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS0053R400FE12-ND
Through Hole Resistors 541-RS0053R400FE12-ND
RS-5 3.4 1% E12 E3

RS-5 3.4 1% E12 E3

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS0053R400FE12 53-RS0053R400FE12 RS0053R400FE12 541-RS0053R400FE12-ND
Product Name Wirewound Resistors Through-Hole 3.4ohm Resistor Res Wirewound 3.4 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 3.4 ohms 3.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers