Vishay Intertechnology, Inc. RES 56K OHM 1% 5W SILICONE WW RS00556K00FE73

Description
RES 56Kohm 1% 5W SILICONE WW
Request a Quote Datasheet
Description
RES 56Kohm 1% 5W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56K OHM 1% 5W SILICONE WW - RS00556K00FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56K OHM 1% 5W SILICONE WW
RS00556K00FE73
RES 56K OHM 1% 5W SILICONE WW RS00556K00FE73
RES 56Kohm 1% 5W SILICONE WW

RES 56Kohm 1% 5W SILICONE WW

Supplier's Site
Through Hole Resistors - RS00556K00FE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS00556K00FE73-ND
Through Hole Resistors RS00556K00FE73-ND
56 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

56 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RS00556K00FE73 RS00556K00FE73-ND
Product Name RES 56K OHM 1% 5W SILICONE WW Through Hole Resistors
Resistance Range 56000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers