Vishay Intertechnology, Inc. Wirewound Resistors RS005250R0FE73

Description
RS-5 250 1% E73 e3
Request a Quote Datasheet
Description
RS-5 250 1% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS005250R0FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005250R0FE73
Wirewound Resistors 3110-RS005250R0FE73
RS-5 250 1% E73 e3

RS-5 250 1% E73 e3

Supplier's Site Datasheet
RES 250 OHM 1% 5W SILICONE WW - RS005250R0FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 1% 5W SILICONE WW
RS005250R0FE73
RES 250 OHM 1% 5W SILICONE WW RS005250R0FE73
RES 250ohm 1% 5W SILICONE WW

RES 250ohm 1% 5W SILICONE WW

Supplier's Site
Through Hole Resistors - RS005250R0FE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS005250R0FE73-ND
Through Hole Resistors RS005250R0FE73-ND
250 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

250 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS005250R0FE73 RS005250R0FE73 RS005250R0FE73-ND
Product Name Wirewound Resistors RES 250 OHM 1% 5W SILICONE WW Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 250 ohms 250 ohms 250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers