Vishay Precision Group Wirewound Resistors - RS0055K000FB12

Description
Wirewound Resistors - Through Hole 5watts 5.0Kohms 1% Learn More
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 5watts 5.0Kohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS0055K000FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS0055K000FB12
Wirewound Resistors - RS0055K000FB12
Wirewound Resistors - Through Hole 5watts 5.0Kohms 1% Learn More

Wirewound Resistors - Through Hole 5watts 5.0Kohms 1% Learn More

Supplier's Site
Through Hole Resistors - 541-RS0055K000FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS0055K000FB12-ND
Through Hole Resistors 541-RS0055K000FB12-ND
RS-5 5K 1% B12

RS-5 5K 1% B12

Buy Now Datasheet
Wirewound Resistors - 3110-RS0055K000FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0055K000FB12
Wirewound Resistors 3110-RS0055K000FB12
RS-5 5K 1% B12

RS-5 5K 1% B12

Supplier's Site Datasheet
Through-Hole Resistor - 53-RS0055K000FB12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-RS0055K000FB12
Through-Hole Resistor 53-RS0055K000FB12
Wirewound Resistors - Through Hole 5watts 5.0Kohms 1% Product overview: RS0055K000FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0055K000FB12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 5.0Kohms 1% Product overview: RS0055K000FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0055K000FB12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 5Kohm, 6.5W, 1%; Resistance Vishay - 02F1454 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5Kohm, 6.5W, 1%; Resistance Vishay
02F1454
Wirewound Resistor, 5Kohm, 6.5W, 1%; Resistance Vishay 02F1454
WIREWOUND RESISTOR, 5KOHM, 6.5W, 1%; Resistance:5kohm; Product Range:RS Series; Power Rating:6.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:7.92mm RoHS Compliant: No

WIREWOUND RESISTOR, 5KOHM, 6.5W, 1%; Resistance:5kohm; Product Range:RS Series; Power Rating:6.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:7.92mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number RS0055K000FB12 541-RS0055K000FB12-ND 3110-RS0055K000FB12 53-RS0055K000FB12 02F1454
Product Name Wirewound Resistors - Through Hole Resistors Wirewound Resistors Through-Hole Resistor Wirewound Resistor, 5Kohm, 6.5W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details